QFX’s PA Speakers not only stream your favorite songs wirelessly with Bluetooth/NFC pairing, but also includes USB/SD playback and an FM tuner. Customize your playback with a 10-band graphic equalizer and remote control. Connect like a pro with dual Mic inputs and a guitar jack. Dual 12” woofers and three 1” tweeters blast raw music power while the RGB LED speakers and dome light dance to the beat.
Note:
2x 12” PROFESSIONAL PA SPEAKER
BUILT-IN FOG MACHINE
• NFC Bluetooth Streaming
• FM Radio
• 2x12” Woofer
• 3x1” Tweeter
• RGB Disco Light
• Disco Ball Light
• USB/SD Recording
• USB/SD MP3 Player
• Fog Machine
• 2 Microphone Input
• Echo Control for Microphone
• Guitar Input
• 10 Band Equalizer
• RCA Audio Input
• RCA Audio Output
• Remote Control
• LED light switch
• AC 120V/60Hz
• Colors: Black
• Master Carton Qty: 1
• Master Carton Weight: 64.66 LBS
• Master Carton Dimensions: 17.4x16x49.88
• Gift Box Dimensions: 17.4x16x49.88
• Unit Dimensions: 15.4x13.9x46.22
• Unit Weight: 55.34 LBS
• UPC: 6 06540 03399 9