Wireless touch keyboard offers a wireless range of up to 33' so you can turn up the volume of your favorite video, browse the web, blog, chat and more, all from the comfort of your couch. This ultra-thin, minimalist keyboard has a space-saving design, yet it still provides a comfortable typing experience. Whether you're browsing the Web or emailing a friend, typing is easy with the sleek, low-profile keys that feel good and barely make a sound. Multi-touch touchpad eliminates the need for a separate mouse to provide complete control from a single device. Advanced 2.4 GHz wireless technology provides fast data transmission and virtually no delays or dropouts. Although it was specially designed for Windows 8, this keyboard also works well with Windows 7, Windows XP and Windows Vista operating systems.
Note:
Dimensions
Windows 7, Windows 8, Windows 10 or later
Android 5.0 or later
Chrome OS
Linux Suse and Linux Ubuntu
USB port
Internet Connection (for optional software download)
Technical Specifications
Connection Type: Logitech Unifying protocol (2.4GHz)
Media Keys: Mute, Volume Down, Volume Up
Connect / Power: On/Off Switch
Battery Details: 2 x AA
Battery Life (not rechargeable): Up to 18 months
Key life: Up to 5 million keystrokes
Typing noise: Within 55 dBA for all keys
Wireless range: 33 ft (10 m)
Touchpad: 3.5-inch
Package Contents
Wireless Touch Keyboard
Unifying receiver
2AA batteries (pre-installed)
User documentation
Warranty Information
1-Year Limited Hardware Warranty
Part Number
PN 920-008357