ThinkPad P51s

OUR MOST POWERFUL MOBILE WORKSTATIONS

Fusing the portability of ThinkPad with the power of a workstation, P Series laptops feature ISV-certified applications, lightning-fast graphics & processing, and more cutting-edge technology to handle your compute-intensive needs - in a surprisingly thin, light package.

ThinkPad P51s

  • 15.6" Mobile workstation
  • Pro-level features
  • ISV certifications

Manufacturer Part Number
20HB001KUS
EAN/UPC
0191376437214,191376437214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product ThinkPad P51s
Region US
Machine Type 20HB
TopSeller TopSeller
Processor Core i7-7500U (2C, 2.7 / 3.5GHz, 4MB)
vPro No
Graphics NVIDIA Quadro M520M 2GB
Memory 8GBx1
Display 15.6" FHD (1920x1080) IPS
Multi-touch None
Storage 500GB 7200rpm
Optical None
WLAN + Bluetooth Intel 8265 ac, 2x2 + BT4.1
WWAN WWAN Upgradable
SIM Card None
Smart Card Reader None
Dock None
Monitor Cable None
Camera 720p
Keyboard Backlit
Fingerprint Reader Fingerprint Reader
NFC None
TPM dTPM 2.0
Battery 4-cell (32Wh) + 3-cell (24Wh)
Power Adapter 65W
Operating System Windows 10 Pro 64
Warranty 3-year, Depot
Global No
Ann Date (mm/yy) 03/17