USB 3.0 Card Reader/Writer for CFast 2.0 Cards

Quickly download, view and back up photos and videos on your CFast™ memory cards, with this CFast card reader/writer. Offload or back up files wherever you go, out in the field or back at the studio.

High performance access to files

Take advantage of the fast performance of USB 3.0 (5Gbps) when you download high-resolution photos and full HD videos from your DSLR camera or camcorder to your laptop, tablet or desktop computer. Save valuable time daily and achieve greater work-flow efficiency when accessing, transferring, and backing up files to a computer.  

Compact design for easy portability

Use the card reader/writer wherever you go to access your photos and videos quickly. Featuring a compact, lightweight design and integrated cable, the card reader is conveniently small for portable use, or for use with a computer in a fixed location. It tucks easily into a carrying case to take from studio to field. It’s also USB powered, so there is no external power required.

The card reader/writer features durable, solid construction to withstand the rigors of travel. The built-in cable means one less thing to remember to carry along.

Easy access to CFast storage

Ideal for photographers and videographers, the card reader/writer is designed for ease of use, with plug-and-play functionality for CFast 2.0 memory cards to save time daily and work more efficiently. To enhance your productivity, access many CFast 2.0 or 1.0 cards simultaneously through the use of multiple adapter cables.

Setting up is easy. The CFast card reader/writer requires no additional drivers or software, and is compatible with most operating systems including Windows, Mac and Linux.

The CFASTRWU3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
CFASTRWU3
EAN/UPC
0065030867382,065030867382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: ASMedia ASM1153E
Compatible Drive Types: CFast 2.0, 1.0
Interface: USB 3.0
Number of Drives: 1

Performance
Hot Swap Capability: Yes
Maximum Data Transfer Rate: 5 Gbps
Memory Media Type: CFast 2.0 / 1.0
Type and Rate:

  • USB 3.0 - 5 Gbit/s 
  • CFast 2.0 (6 Gbps) 
UASP Support: Yes

Connector(s)
Drive Connectors: 1 - CFast Data & Power Combo (7+17 pin)
Host Connectors: 1 - USB 3.1 USB Type-A (9 pin, Gen 1, 5 Gbps)

Software
OS Compatibility: OS independent; No software or drivers required

Indicators
LED Indicators: 1 - Power & Activity (Solid for Link; Flashing for Activity)

Power
Power Source: USB-Powered

Environmental
Humidity: 40%-50%RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)

Physical Characteristics
Color: Silver
Enclosure Type: Aluminum
Product Height: 0.6 in [14.7 mm]
Product Length: 10.1 in [256 mm]
Product Weight: 1.5 oz [42.2 g]
Product Width: 2.3 in [58 mm]

Packaging Information
Shipping (Package) Weight: 1.4 oz [40 g]

What's in the Box
Included in Package:
  • 1 - USB 3.0 card reader / writer 
  • 1 - quick-start guide