SFP+ Module

This Arista Networks® SFP-10G-SR compatible SFP+ transceiver provides 10GBase-SR throughput up to 300m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Arista Networks® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. This transceiver is Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
SFP-10G-SR-AR-AO
EAN/UPC
0821455664698,821455664698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
Compatible OEM: Arista Networks®
Compatible With OEM Part Number(s): SFP-10G-SR
Connector: LC
DOM: DOM
Form Type: SFP+
Media: MMF
Reach: 300m
Speed: 10GBase
Speed Description: 10-Gigabit
Transceiver Type: SR
Wavelength: 850nm
Physical Specification
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Miscellaneous
Country Of Origin: USA
ECCN: 5A991
HTS-Harmonized Code: 8517.62.0050
TAA Compliant: Yes
UNSPSC Code: 43201553
What's In The Box: 1x transceiver
UPC Code: 821455664698