GT72VR 7RD-635AU Notebook

MSI pioneers only the extraordinary gaming machines for your gaming pleasure. As a true gaming legend, MSI seeks to uphold its tradition to always offer the latest and the exclusive gaming features to fulfill gamers’ every desire.

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

The 7th Generation unlocked Intel® Core™ i7 Processor utilizes a power-efficient microarchitecture, advanced process technology and silicon optimizations to deliver faster performance than processors of the previous generation. For GT series with the Core i7-7820HK SKU, CPU frequency can be stretched from 3.8 GHz to 4.2 GHz by SHIFT Turbo mode through Dragon Center. Moreover, the CPU core performance increases more than 10% compared with that of i7-6820HK. CPU multimedia performance is around 10% faster than Core i7-6820HK. 4K video decoding/transcoding is also improved by 6%~10% .The new media engine also delivers power-efficient VP9 and HEVC 10-bit hardware acceleration. 4K video playback with HDR visual quality is therefore significantly improved versus previous generation processors. The perfect combination of MSI gaming laptops and the 7th Generation unlocked Intel ® Core™ i7 K Series Processors shall bring you up to 25% performance enhancement for smoother VR experience on heavy loading VR games. The overclockable processor on MSI gaming laptops allows players to easily increase the clock speed, and play the latest games at enthusiast level 4K gaming.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

COOLER BOOST 4
ENHANCED COOLING DESIGN FOR HIGHER POWER GAMING

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 4 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button*, dual fans and up to 7 heat pipes** actively and effectively push heat out of the system, making the cooling design the highest level of its kind.

ULTRA-FAST, SMALLER AND MORE CONVENIENT USB TYPE-C INTERFACE

The new SuperSpeed+ transfer mode supports transferring data up to 10Gbps, around 20X faster than the previous USB 2.0 standard. The USB Type -C port is smaller than the old Type-A port and reversible design makes it more convenient than before.The USB3.1 is backwards compatible with USB3.0 and USB 2.0.

GEFORCE GTX IS PC GAMING

Get Game Ready with GeForce GTX-Powered Gaming PCs.

Manufacturer Part Number
GT72VR 7RD-635AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Up to 7th Gen. Intel® Core™ i7 processor

OS

  • Windows 10 Home
  • Windows 10 Pro

Display

  • 17.3" FHD (1920x1080), IPS-Level
  • 17.3" UHD (3840x2160), IPS-Level
  • 17.3" FHD (1920x1080), 120Hz, 5ms, Wide-View

Chipset

  • Intel® HM175

Graphics

  • GeForce® GTX 1060 with 6GB GDDR5

Memory

  • DDR4-2400, 4 Slots, Max 64GB,

Storage

  • SSD
  • 1x M.2 SSD Combo (NVMe PCIe Gen3 x4 / SATA )
  • HDD
  • 1x 2.5" SATA HDD

Optical Drive

  • DVD Super Multi

Webcam

  • FHD type (30fps@1080p)

Keyboard

  • Backlight Keyboard (Full-Color)

Communication

  • Killer Gb LAN
  • Killer ac Wi-Fi + Bluetooth v4.1

Audio

  • 2x 3W Speaker
  • 1x 5W Woofer

Audio Jack

  • 1x Mic-in
  • 1x Headphone-out (SPDIF)
  • 1x Line-in
  • 1x Line-out

I/O Ports

  • 1x Type-C USB3.1 Gen2
  • 6x Type-A USB3.0
  • 1x RJ45
  • 1x SD (XC/HC)
  • 1x (4K @ 60Hz) HDMI
  • 1x Mini-DisplayPort

Battery

  • 9-Cell , 83 Whr

AC Adapter

  • 230W adapter

Dimension (WxDxH)

  • 428 x 294 x 48 mm

Weight (w/ Battery)

  • 3.78 kg