AC1200 WiFi Range Extender with Gigabit Ethernet Port

The MX1200 is an AC1200 Range Extender that plugs into any US power outlet to extend your router’s WiFi range and increase effective speed. It uses both WiFi bands, 2.4 GHz and 5 GHz, for enhanced performance and flexibility. The MX1200 connects at a point between the router and areas that need better WiFi coverage, such as remote rooms, a basement, or a porch. All WiFi clients will benefit including smartphones, HDTVs, tablets, computers, game stations, Roku, Chrome, Tivo, and more.

The MX1200 also has a Gigabit Ethernet jack so you can wirelessly extend a high-speed Ethernet connection from your router to any Ethernet-capable computer or other device.  The MX1200 is an easy and inexpensive way to enhance video streaming, Web access, gaming, and downloads speeds.

Features include dual band concurrent wireless, WPS, wireless beamforming to automatically direct the wireless signal to the location of each WiFi device, and signal strength indicators to ensure the most effective  placement for the MX1200. The MX1200 works with any WiFi router, even routers built into cable modems and DSL modems.

The MX1200 features Motorola quality, a 2-year warranty, and friendly, professional support from the USA. Best of all, the MX1200 offers the value, performance, and attention to quality that make Motorola a leader in WiFi and Internet access products.

Manufacturer Part Number
MX1200-10
EAN/UPC
0855631006255,855631006255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WiFi Technology

•802.11ac/n/g/b/a, 2x2 MIMO (Multiple Input Multiple Output)

WiFi Speed and Performance

•Simultaneous Dual Band radios

•Up to 300 Mbps* at 2.4 GHz

•Up to 867 Mbps* at 5 GHz

Wireless Standards

•IEEE 802.11ac, n, g, b, and a

Antennas

•Two (2) internal antennas

Ethernet Interface

• One (1) RJ45 10/100/1000 Mbps Gigabit Ethernet LAN port with Auto-MDI/MDIX

Networking and Security Features

•WPS

• Wireless MAC address filtering

•WPA-PSK/WPA2-PSK

•WEP-64/128

•TKIP/AES

LEDs

• Power

LED (white)

• Signal indicator LEDs: Too Close (red),

A Little Too Close (amber), Good (green),

A Little Too Far (amber), Too Far (red)

Management

• Web-based management interface utility

• Firmware upgradeable

Dimensions

2¾" wide x 4¾" tall x 3" deep (120 mm x 121 mm x 75 mm)

Weight

6.3 ounces (179 grams)

Electrical

•AC power adapter: 100 to 240 VAC @ 50/60 Hz

•Power consumption: 6.5 watts or less

Operating Temperature

• Operating 32° to 104° F (0° to 40° C)

Certifications

•FCC 15B and 15C, FCC MPE, CE, Bureau Veritas 60950-1 ITE safety

Warranty

•Two years

System Requirements

•Works with any WiFi router, gateway, or access point having 2.4 GHz, 5 GHz, or dual-band WiFi

•Devices connected wirelessly must have wireless ac, n, g, b, or a capability.

•Adirectly connected device, such as a computer, HDTV, or game station, must have an Ethernet port.

Package Contents

•AC1200 WiFi Range Extender

•Ethernet Cable

•Quick Start Flyer