Color imageCLASS MF634Cdw Color Laser

Color imageCLASS MF634Cdw

The all-in-one, Canon Color imageCLASS MF634Cdw offers feature rich capabilities in a high quality, reliable printer that is ideal for any office environment. Print, scan, copy and fax capabilities help you accomplish all necessary tasks with just one machine. Easy to use features such as the intuitive 5-inch color touch LCD panel, various mobile solutions and a single-pass, duplex scan feature, your business will have the support and efficiency it deserves.

The Canon Color imageCLASS MF733Cdw, MF731Cdw, MF634Cdw and MF632Cdw models come with a 3 Year Limited Warranty. Enjoy peace of mind with expert assistance for every level of experience and uncompromising dedication to product reliability, service and support.

Your professional quality color documents are printed at speeds of up to 19 pages per minute in both color and black and white with a quick first print time of 12 seconds or less. Get high quality, crisp and bold color business documents as well as photos using V (Vivid and Vibrant) Color Technology, which increases image sharpness and color vibrancy. Eco-conscious, all-mode duplexing saves you time, paper, and related costs, as well as limits interruptions so you can print, scan, copy and fax with ease.

The intuitive 5-inch color touch LCD panel allows you to navigate through the menu seamlessly. The wide screen and color display is user friendly and easy to read. You can also customize the settings to access the features you use most.

The MF634Cdw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi® Direct Connection capability, enabling easy connection to mobile devices without a router. Pairing your mobile device just got easier – simply scan the QR Code function on the MF634Cdw using the Canon PRINT Business app to connect wirelessly.

Enjoy a variety of easy to use mobile features for printing on the go using your compatible mobile device, such as Using the Canon PRINT Business, Apple® AirPrint®, Mopria™ Print Service and Google Cloud Print™. Using the Canon PRINT Business app, you can also scan hardcopy originals.

Manage device usage and color access for up to 300 IDs, using password protected Department ID Management. USB Direct Print allows you to print from and scan to that USB in JPEG, TIFF and PDF formats. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

The MF634Cdw provides generous paper capacity to keep up with your fast paced business output needs. With the front-loading 150-sheet paper cassette, 50-sheet duplexing automatic document feeder, 1-sheet manual feed slot, your paper handling requirements are covered. The single-pass, duplex scan allows you to scans both sides of your document in a single pass through the duplex, automatic document feeder.

The MF634Cdw uses less than 1 W of energy (USB/wired/wireless) in Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. High-capacity toner options keep you printing longer, with limited toner replacements so you can keep pace with your busy output needs. The MF634Cdw uses Canon GENUINE Toner, Cartridge 045 CMYK (CMY yields 1,300 sheets / K yields 1,400 sheets, ISO/IEC standard) and Cartridge 045 Hi Capacity CMYK (CMY yields 2,200 sheets / K yields 2,800 sheets, ISO/IEC standard).

Manufacturer Part Number
1475C005
EAN/UPC
0013803276299,013803276299
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

All in One, Color, Wireless, Duplex Laser Printer

Print Speed

Up to 19 ppm (1-sided plain paper letter), Up to 11 ppm (2-sided plain paper letter)1 (bw / color)

First Print Time

12 seconds or less (letter)2

Printer Language

UFR II (Host Based)

Print Resolution

Up to 600 x 600 dpi,
1200 x 1200 dpi equivalent

Maximum Print Size

Up to Legal

Duplex Print

Yes

Print Modes

Poster, Booklet, Watermark, Toner Saver, Page Composer

Print Memory

1 GB (Shared)

Direct Print from USB

JPEG, TIFF, PDF

Copier Specifications

Copy Type

Color Laser

Copy Speed

Up to 19 ppm (letter)

Duplex Copy Speed

Up to 11 ppm (letter)

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

13 seconds or less from power on

First Copy Time

Approximately 11.7 / 13.8 seconds (bw/color, letter)3

Recovery Time

Approximately 6 seconds

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25 - 400% in 1% increments

Copy Size

Platen: Up to Letter / DADF: Up to Legal

Copy Features

Frame Erase, Memory Sort, 2 on 1, 4 on 1, ID Card Copy

Copy Memory

1 GB (Shared)

Fax Specifications

Modem Speed

Up to 33.6 Kbps (Super G3)4

Fax Resolution

Up to 406 x 391 (Ultrafine)

Transmission Time

Approx. 3 seconds

Memory Capacity

Up to 512 sheets5

Speed Dials

19 one-touch speed dials, Up to 262 coded dials

Group Dialing

199 destinations

Sequential Broadcasting

310 destinations

Duplex Fax

Yes

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only), Distinctive Ring Pattern Detection, Error Detection Mode, Auto Redial, Fax Activity / Activity Result Reports, Fax Activity Management Reports

Memory Backup

Permanent fax memory backup (Backup with flash memory)

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical), 9600 x 9600 dpi (software interpolated resolution)

Scan Size

Platen: Up to Letter / ADF: Up to to Legal

Duplex Scan

Yes (Single-Pass)

Compatibility

TWAIN, WIA 2.0, ICA

Output File Formats

JPEG, TIFF, PDF, Compact PDF, PDF (OCR)

Scan Features

Push Scan, Pull Scan, Scan to USB

Pull Scan

USB and Network

Push Scan (Scan to pC)

USB and Network

Paper Handling Specifications

Standard Paper Source(s)

150-sheet cassette plus 1-sheet manual feed slot6

Document Feeder

50-sheet duplex6

Paper Output

100 sheets (face down)

Paper Weight

14-43 lb. bond (cassette/manual feed slot)

Media Sizes

Letter, Legal, A4, A5, B5, Statement, Executive

Media Types

Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope

Envelope Capacity

1 envelope (manual feed slot)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11 b/g/n7

WiFi Access Mode

Infrastructure Mode, WPS easy Setup, Wi-Fi® Direct Connection8

WiFi Authentication Methods

WEP 64/128 bit, WPA-PSK (TKIP, AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)

WiFi Encryption Modes

WEP (64/128 bit), WPA-PSK (TKIP, AES), WPA2-PSK (AES)

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business9, Apple® AirPrint®10, Mopria™ Print Service11, Google Cloud Print™12

Network Functions

Print, Scan (SMB, E-mail, FTP), PC Fax

Embedded Web Server (Remote UI)

IE 9.0 or higher, Safari 5.0.6 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4, IPv6)

TCP/IP Set of Application Services

Bonjour (mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3 (IPv4, IPv6)

OS Compatibility

Windows® 10, 8.1, 8, 7, Windows Server® 2016, Windows Server® 2012, 2012 R2, 2008 R2, 2008,Windows Vista®, Mac OS 10.7.5 or later

Cable Included

Power Cord, Phone Cable (USB not included)

Bundled Software

Printer Driver, Fax Driver, Scanner Driver, Network Scan Utility, MF Scan Utility, AddressBook Tool, Toner Status

Environmental Specifications

Power Consumption

Approx: 340 W (during operation), 12.8 W (standby), Energy Saver Mode: Less than 1 W (USB/wired/wireless)

Typical Energy Consumption

0.5 kWh

General Specifications

Dimensions

17.8 inches (W) x 18.1 inches (D) x 15.7 inches (H)

Unit Weight (without/with cartridge)

44 lbs. (w/o cartridge),
48.4 lbs. (w/cartridge)

Package Weight

Approx. 63.8 lbs.

Cartridge Type

Cartridge 045 CMY (Yields approx. 1,300 pages), K (Yields approx. 1,400 pages) / Cartridge 045 Hi-Capacity CMY (Yields approx. 2,200 pages), Hi-Capacity Black (Yields approx. 2,800 pages) Single Cartridge System
*Yields based on ISO/IEC Standard

LCD Display

5 Inch, Color Touch LCD

Duty Cycle

Up to 30,000 pages per month

Department ID Management

Up to 300 IDs

Security

IP / MAC Address Filtering, HTTPS, SNMPv3, IEEE802.1x

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean

Warranty

3 year limited exchange/carry-in warranty (Extended warranty available)13

Other Features:
Send Specifications
Sending Method: SMB, E-mail, FTP, iFAX Simple
Color Mode: Full Color, Monochrome
Scan Resolution: 300 x 300 dpi, 200 x 200 dpi

Recommended Monthly Print Volume:200-2,500 pages
Operating Temperature: 50-86°F
Operating Humidity: 20-80% RH (no condensation)