Designed with productivity in mind, the ViewSonic® VX4380-4K combines incredible 4K resolution, a sleek narrow-bezel design, and an expansive 43” (42.5" viewable) screen so you can see all and do all from a single monitor. Featuring a true 10-bit SuperClear® IPS panel and 3840x2160 resolution, this monitor delivers ultra-wide viewing angles and excellent color performance for best-in-class screen performance. Flexible and versatile for any office application ranging from document editing to graphic design, the VX4380-4K includes future-proof connectivity options such as DisplayPort® 1.2, DisplayPort® Out, HDMI® 2.0, and 3-USB ports. ViewSonic’s MultiPicture™ functionality allows for efficient multitasking by providing simultaneous viewing of up to four split windows, while full ergonomic functionality delivers maximum comfort and enhanced productivity. With an energy-saving Eco-mode feature, ENERGY STAR® 7.0 compliance, and EPEAT® Silver certification, the VX4380-4K delivers great power savings while boosting productivity for a variety of business applications.
Ultra-WideViewing Angles
Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.
Stunning 4KUltra HD Resolution
Displaying more than 8 million pixels with a high pixel density, this Ultra HD 3840x2160 monitor delivers the ultimate in image detail and clarity for stunning, lifelike images. In addition, with 4x more pixels than Full HD resolution, this Ultra HD monitor displays more content to maximize productivity.
MultiPictureFunctionality
This monitor features MultiPicture support for multi-tasking and simultaneous viewing of up to 4 video sources at Full HD 1080p resolution. Picture-in-Picture (PIP) and Picture-by-Picture (PBP) functionality is also available for increased productivity.
Enhanced Viewing Comfort
Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.
Dual Integrated Stereo Speakers
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.
3-year Limited Warranty
Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.
EPEAT Silver Certification
With EPEAT Silver Certification, this monitor delivers a reduced environmental impact over the complete product lifecyle, making it a great eco-friendly, long-term investment.
ENERGY STAR Certification
This is an ENERGY STAR certified product that can save on energy costs while reducing greenhouse gases.
Note:
Display Size (in.)
43
Type
IPS
Resolution
3840 x 2160
Static Contrast Ratio
1100:1
Full Specifications
Display
Display Size (in.)
43
Viewable Area (in.)
42.51
Type
IPS
Resolution
3840 x 2160
Static Contrast Ratio
1100:1
Dynamic Contrast Ratio
120,000,000:1
Light Source
WLED
Brightness
350 cd/m2
Colors
1.07B
Color Space Support
10 bits
Aspect Ratio
16:9
Response Time (Typical GTG)
12ms
Viewing Angles
178º horizontal, 178º vertical
Backlight Life (Hours)
30,000
Panel Surface
Anti-glare, Hard coating (3H)
Compatibility
PC Resolution (max)
3840 x 2160
Connector
USB 3.0 Type A
3
USB 3.0 Type B
1
3.5mm Audio Out
1
HDMI 2.0
2
Display Port
1
Display Port Out
1
Mini Display Port
1
Audio
Internal Speakers
7W (x2)
Power
Eco Mode (Conserve)
52W
Eco Mode (optimized)
66W
Consumption (typical)
84W
Consumption (max)
130W
Voltage
AC 100-240V (universal), 50-60Hz
Stand-by
0.5W
Additional Hardware
Kensington Lock Slot
1
Controls
Physical Controls
Joy Stick, Input, ViewMode, Multi-Picture, Power
On Screen Display
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
Operating Conditions
Temperature
32-104º F (0–40º C)
Humidity (non-condensing)
20-90%
Mount
VESA Compatible
200 x 200 mm
Video Signal
Frequency Horizontal
24 ~ 160KHz
Frequency Vertical
50 ~ 75Hz
Video Input
Digital Sync
TMDS, PCI-E
Ergonomics
Tilt (Forward/Back)
12º/ ~ -5º
Weight (imperial)
Net (lbs)
31.8
Net Without Stand (lbs)
24.91
Gross (lbs)
42.71
Weight (metric)
Net (kg)
14.42
Net Without Stand (kg)
11.3
Gross (kg)
19.37
Dimensions (imperial) (wxhxd)
Packaging (in.)
43.39 x 31.1 x 12.76
Physical (in.)
38.03 x 25.7 x 9.51
Physical Without Stand (in.)
38.03 x 22.11 x 2.57
Dimensions (metric) (wxhxd)
Packaging (mm)
1102 x 790 x 324
Physical (mm)
965.98 x 652.82 x 241.6
Physical Without Stand (mm)
965.98 x 561.52 x 65.3
General
Regulations
cTUVus, FCC-B, ICES003, Energy Star 7.0, EPEAT Silver, TUV-MX-CoC, Mexico Energy
PACKAGE CONTENTS
VX4380-4K, Power Cable (1.5m), Mini DP to DP Cable (1.5m), HDMI Cable (1.5m), USB3.0 Cable (1.5m), Quick Start Guide
Recycle/Disposal
Please dispose of in accordance with local, state or federal laws.
Warranty
Three-year limited warranty on parts, labor and backlight