CDE7500 Digital Signage Display

The ViewSonic® CDE7500 is a 75’’ (75” viewable) 4K Ultra HD commercial display with 3840 x 2160 resolution, 450-nit high brightness, wide viewing angles, and dual 10W speakers, providing high-impact messaging in hotels, restaurants, and other businesses. In addition to HDMI and VGA inputs to connect with various high definition devices, this display utilizes an integrated quad-core processor and 16GB of internal memory, allowing customers to playback multimedia content via USB without the need for a PC. To make life even easier, the bundled vController software offers easy maintenance and intuitive interfaces for remote management via a PC server or laptop, and its flicker-free and blue light filter technologies help provide a comfortable viewing environment.

Ultra HD Resolution

With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.

Built-in Quad-core Media Player with 16GB Storage

A powerful quad-core media player enables photo and video playback, while 16GB of onboard memory provides ample storage for files and multimedia content.

Free Bundled vController Software

Included vController software provides a simple and intuitive interface for remote management, OSD-related settings, and scheduling on deployed displays through RS232 or LAN.

Control Multiple Devices

RS232 IR pass-through offers local control for set-top boxes, and other RS232 connected devices, directly with the display’s remote controller. HDMI CEC functionality offers local control of DVD players, sound systems, and other HDMI connected devices, directly with the display’s remote controller.

Manufacturer Part Number
CDE7500
EAN/UPC
0766907899726,766907899726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Display

Display Size (in.)

75

Viewable Area (in.)

75

Light Source

LED

Resolution

3840 x 2160

Aspect Ratio

16:9

Static Contrast Ratio

1200:1

Brightness

450 cd/m2

Response Time (Typical GTG)

8ms

Viewing Angles

178º horizontal, 178º vertical

Operation Rating

16/7

Embedded Player

Android Version

5.0

GPU

ARM Mali450 MP4

CPU

ARM Quad Core Cortex A53 1.5GHz

Memory

2GB

Storage

16GB

Interface

OSD / Remote Control

Ethernet LAN

10/100 Mbps

Audio

Internal Speakers

10W (x2)

Connector

HDMI

4

HDMI Out

1

VGA

1

YPbPr

1

Composite RCA

1

3.5mm Audio In

1

3.5mm Audio Out

1

SPDIF Audio Out

1

USB 2.0

2

USB 3.0

2

RS232 In

1

RS232 Out

1

Ethernet LAN (RJ45)

1

Power

Voltage

100-240 VAC

Consumption (max)

500W

Consumption (typical)

75W

Stand-by

<0.5W

Controls

On Screen Display

Input, Volume, Backlight, Audio, Screen, Display, Adjust

Remote Control

Volume, Channel, Source, Mute, Back, Input, Menu

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

20-80%

Weight (metric)

Net (kg)

43.05

Gross (kg)

65.4

Weight (imperial)

Net (lbs)

94.91

Gross (lbs)

144.18

Dimensions (metric) (wxhxd)

Packaging (mm)

1990 x 1315 x 350

Physical (mm)

1735.4 x 1014.0 x 92.7

Dimensions (imperial) (wxhxd)

Packaging (in.)

78.35 x 51.77 x 13.78

Physical (in.)

68.32 x 39.92 x 3.65

Mount

VESA Compatible

400 x 600 mm

General

Warranty

3-year limited warranty on parts, labor and backlight, onsite warranty

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

PACKAGE CONTENTS

CDE7500 display, power cable, remote control with batteries, ViewSonic Wizard CD (User Guide), Quick Start Guide

Regulations

cTUVus, FCC, ENERGY STAR 7.0, Mexico Energy, CE, CB, RoHS, ErP, WEEE