ScanPal EDA50 Enterprise Hybrid Device

Ergonomically designed for comfortable all-day, everyday use, the Honeywell ScanPal™ EDA50 enterprise hybrid device is ideal for users inside four walls needing real-time visibility into business-critical information. Easy to use, with a built-in barcode scanner. Access, capture and send information right from the retail or warehouse floor.

Powerful Platform

An industry-leading Qualcomm® Snapdragon™ 410 processor with 1.2 GHz quad-core CPU enables fast access to business-critical applications.

Large Touchscreen Display

Large, 12.7 cm (5 in) Corning Gorilla® capacitive touchscreen is readable both indoors and outdoors, and works when used with wet hands.

Lightweight, Ergonomic Design

Lightweight design offering the user the perfect combination of durability, comfort, convenience and portability. Small enough to fit conveniently into a pocket.

Long Battery Life

Featuring smart battery technology, the ScanPal EDA50 device can power through a full shift and beyond.

Multiple-Device Connectivity

ScanPal EDA50 devices can be easily connected to multiple devices, enabling support for more use cases and applications.

VoIP Support

The ScanPal EDA50 device supports Voice over Internet Protocol (VoIP) over a wireless network, saving on cellular contract costs.

Product Details

The Honeywell ScanPal™ EDA50 enterprise hybrid device delivers an exceptional experience for users inside four walls that need real-time visibility into business-critical information. Designed to handle all-day, everyday use, the ScanPal EDA50 device with built-in barcode scanning capability enables workers on the retail or warehouse floor to access as well as capture and send crucial business information in real time.

Coupling an ergonomic, easy-to-use modern touchscreen design with the latest advances in modern mobile technology, the ScanPal EDA50 device ensures maximum accessibility to coworkers and business systems. It can be easily connected to multiple devices, enabling support for more use cases and applications.

The ScanPal EDA50 device is also designed to withstand heavy use. Users can count on ample battery life to last a full shift through superior battery management, a rugged touch panel and a display that is easy to read inside and outside. The ergonomic design ensures maximum ease of use, comfort and pocketability.

From the well-received Android™ operating system and a processor designed to handle the demands of frontline users, to robust storage capabilities and advanced data capture options, the ScanPal EDA50 device is ideal for many types of applications.

Manufacturer Part Number
EDA50-011-C112U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimension
153.5 mm x 78.9 mm x 18 mm (6.04 in x 3.11 in x 0.71 in)

Weight
270 g (9.52 oz)

Display Size
12.7 cm (5.0 in)

Resolution
1280 x 720 High Definition

Backlight
LED

Touchscreen
Multi-touch capacitive

Hard Keys
Volume up/down key, left/right scan, power, reset

Soft Keys
Three touch keys (Back, Home, Menu)

ENVIRONMENTAL

Operating Temperature
-10°C to +50°C (+14°F to +122°F)

Storage Temperature
-20°C to +60°C (-4°F to +148°F)

Humidity
10% to 90% (non-condensing)

Drop
Multiple 1.2 m (4 ft) drops to concrete under room temperature

Tumble
200 times at 0.5 m (1.64 ft)

ESD
±8 kV Direct; ±12 kV Air

Environmental Sealing
IP54

Vibration
Vertical rms = 1.04 g, Transverse rms = 0.2 g, Longitudinal rms = 0.74 g

SYSTEM ARCHITECTURE

Processor
Qualcomm Snapdragon 410 MSM8916 1.2 GHz quad-core

Memory
2 GB RAM, 8 GB Flash

Operating System
Android 4.4.4

Default Language
Worldwide English

Storage Expansion
MicroSDHC (up to 32 GB)

Battery
Li-Ion, 3.8 V, 4000 mAh

Button Batteries
22 mF super-cap

Real-Time Clock
10 min backup via super-cap

Charging Time
4 hours

Battery Runtime
12 hours

Scan Notification
Red/Green light

Radio Co-Location
All radios operate simultaneously

Scan Engine
HI2D Imager

Camera
5.0-megapixel color camera with autofocus and LED flash

LEDs
Battery Condition: Red/Green/Blue

Warranty
One-year factory warranty

WIRELESS CONNECTIVITY

WLAN: EEE 802.11 a/b/g/n radio
NFC
Bluetooth® Class 4.0

ACCESSORIES

Single Charging Cradle
Hand Strap
Replacement Battery
USB Communication Cable: Micro USB 2.0 (communicates to PC, supports adaptor/ USB charging)
USB Wall Adaptor: 5V/2A