Speak 710

Jabra Speak 710

Premium portable speakerphone with amazing sound for conference calls and music

  • Immersive sound for calls and music
  • Intuitive plug and play connectivity
  • Exclusive portable design
Immersive sound for calls and music

Experience Omni-directional microphone and HD voice. Ideal for voice, music and multimedia

The omni-directional microphone provides 360-degree coverage and picks up sounds from any angle.

Speech

The high-performing Omni-directional microphone has 360-degree pick-up, allowing everyone to be heard. Ideal for conference calls with up to 6 attendees.

Intuitive plug and play connectivity

Connect in seconds to laptop, smartphone and tablet via USB or Bluetooth®

Exclusive portable design

Be mobile with a lightweight design (298 g / 10,51 oz.), protective travel pouch and 15 hours battery life

Pair two Jabra Speak 710 wirelessly

Looking for true, stereo sound or hosting a bigger meeting? You can pair two Jabra Speak 710s in seconds and easily cover a meeting room of 12 people or enjoy even more powerful, stereo music.

Manufacturer Part Number
7710-409
EAN/UPC
0706487017875,706487017875,5706991020366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

General data

Packaging dimensions (L x W x H)
158 x 58 x 155 mm

Box content
Speak 710 – Quick Start Guide – Neoprene pouch – Warranty leaflet

Speakerphone size
Ø131mm / h38mm

Speakerphone weight
Speak 710: 296 g / 10,44 oz.

Connectivity
USB 2.0 & Bluetooth® – USB cord ~90cm

Storage temperature
-40° C to 65° C

Warranty
2 years from the date the products have been purchased

Certifications
• Microsoft (Skype for Business)
• Cisco (Cisco 7800 series, Cisco 8800 series, Cisco Jabber, Cisco VXME eLux - HP ThinPro - SUSE, DX series)
• Avaya (Avaya Communicator, Avaya One-X Agent, Avaya One-X Communicator)
• Mitel (Mitel 68XX series, BluStar, MiVoice)
• Unify (Unify OpenScape series)
• Alcatel-Lucent (ALU Open Touch 8xxx, ALU OpenTouch Conversation, ALU PIMphony, IP Desktop Softphone)
• Citrix (HDX RealTime Optimization Pack)

Wireless Technologies

Bluetooth ® standard
Bluetooth ® 4.2 – Bluetooth ® Low Energy (BTLE)

Wireless range
Up to 100 ft / 30 m

Paired devices
Personal use up to 8 & Shared use up to 900

Supported Bluetooth® profiles
Headset profile v1.2 , hands free profile v1.6, A2DP v1.2, AVRCP v1.5

PC USB Bluetooth dongle (Jabra Link 370)
USB BT audio device/HID dongle. Bluetooth® 4.2 – Bluetooth® Low Energy (BTLE)

Speaker

Peak output power
10 Watt

Root Mean Square (RMS)
2 Watt

Frequency range – Music mode
150 Hz to 20 KHz

Frequency range – Conference mode
USB mode 150 Hz to 20 KHz - BT mode 150 Hz to 7 KHz

Microphone

Type
Omni-directional

Signal to Noise Ratio (SNR)
+70 dB

Frequency range - Conference mode
USB mode & BT mode 150 Hz to 7 KHz

Battery

Talk time
Up to 15 hours

Charging power & time
USB 5V / 500 mA – Charging time 3h

Standby time
Power safe after 15min / Standby 480 days

Accessories
Kensington Lock adaptor
Neoprene pouch