NVIDIA GeForce GTX 1080 Ti 11G Graphic Card

AORUS PERFORMANCE

AORUS graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary NVIDIA® Pascal™ GPU architecture, AORUS graphics card brings you incredible gaming experience.

- Pascal-powered graphics card give you superior performance and power efficiency
- Support up to 8K display @60Hz
- Outstanding performance for Virtual Reality gaming

Aorus All-around cooling solution

AORUS provides the all-around cooling solution for all key components of the graphics card. We take care not only GPU but also VRAM and MOSFET, to ensure a stable overclock operation and longer life. On the front side, the large copper base plate dissipates the most heat from the GPU and VRAM. On the back side, the copper back plate dissipates the heat from the GPU back side. All other key components are taken care of very well by the WINDFORCE cooling module. AORUS ensures the customer a better cooling solution in many ways.

Manufacturer Part Number
GV-N108TAORUS-11GD
EAN/UPC
0889523009710,889523009710
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing:

GeForce® GTX 1080 Ti

Core Clock:

Boost: 1708 MHz / Base: 1594 MHz in OC mode
Boost: 1683 MHz / Base: 1569 MHz in Gaming mode

Memory Clock:

11010 MHz

Memory Size:

11 GB

Memory Type:

GDDR5X

Memory Bus:

352 bit

Card Bus:

PCI-E 3.0 x 16

Output:

Dual-link DVI-D *1
HDMI-2.0b*3 (Max Resolution: 4096x2160 @60 Hz)
Display Port-1.4 *3 (Max Resolution: 7680x4320 @60 Hz)
(Standard mode: Dual-link DVI-D*1, DP1.4*3, HDMI 2.0b*1)
(VR mode: DP*3, HDMI*3)

Digital max resolution:

7680x4320

Multi-view:

4

Card size:

H=55 L=293 W=142 mm

PCB Form:

ATX

DirectX:

DirectX 12 API feature level 12_1

OpenGL:

4.5

Recommended PSU:

600W

Power Connectors:

8 pin*2