Gear S2 Dark Gray (Verizon)

Circular Interface

A revolutionary design keeps everything you need at your fingertips. The circular interface and unique rotating bezel let you navigate through notifications, apps and widgets quickly without covering the display.

3G or 4G Network Connectivity

Once paired with a compatible Android™ phone, 3G or 4G network connectivity lets you call, text, email and receive notifications directly from your wrist——even when your phone isn’t close at hand.

Design

With elegant curves and premium finishes, function meets style in the Gear S2. Personalize it with custom watch faces to create a smartwatch that is uniquely your own.

Sync with Android and iOS.

Just pair your smartwatch via Bluetooth using the Samsung Gear companion app.

Easy-access Notifications

Get notifications from your phone right on your wrist with a glance. With the Gear S2, you can receive calendar notifications, texts and even news updates.

Wireless Charging

With built-in wireless charging, it’s easy to keep the Gear S2 powered up. Whether you’re at home, work or anywhere in between, you can power up by simply setting your Gear S2 on the included wireless charging dock.

S Health

The built-in S Health app empowers your active lifestyle and continuously challenges you to live better. You can track your steps, check your heart rate and even get a nudge when it’s time to get moving.

App Partners

We’ve partnered with many of the apps you love, so now you can get to them without having to reach for your phone.

Durability

The IP68 rating means the Gear S2 stands up to dust, dirt, water and even sweat, so you can wear it in the shower, to the office or to the gym.

Manufacturer Part Number
SM-R730VZKAVZW
EAN/UPC
0887276124551,887276124551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Category

    Type

    Gear S2 3G/4G

  • Carrier

    Type

    Verizon

  • Form Factor

    Form Factor

    Wearable Tech

  • Color

    Color

    Dark Gray

  • OS

    OS

    Tizen based wearable platform

  • Size

    Weight

    1.058 oz

  • Battery

    Battery Type and Size

    300mAh Li-ion

    Typical Usage

    Up to 2 days*

    Charging Method

    Wireless Charging

  • Memory

    Internal Memory

    4GB Internal Memory / RAM 512MB

  • Connectivity

    Type

    Bluetooth v4.1

    Wi-Fi

    802.11 b/g/n

    Bluetooth

    Bluetooth v4.1

    Bluetooth Profiles

    A2DP, AVRCP, HSP

    NFC

    Yes

    Network

    3G connected

  • Case

    Case Dimension

    44.0mm x 51.8mm

    Case Depth

    13.4mm

    Case Material

    Stainless Steel

    Case Crystal

    Gorilla3

  • Bezel

    Color

    Dark Grey

  • Strap

    Material

    Elastomer

    Length

    Hole Band (Large) : 130mm Buckle Band (Large) : 70mm Hole Band (Small) : 105mm Buckle Band (Small) : 65mm

    Width

    20mm

  • Processor

    Processor Speed, Type

    Dual Core (1GHz Exynos 3250)

  • Display

    Main Display Resolution

    360 x 360, 302ppi

    Main Display Size

    1.2 "

    Touchscreen

    Touch sAMOLED

  • Key Features

    GPS Navigation

    Yes

    NFC

    Yes

    Dust and Water-resistant

    IP68 Certified Dust and Water Resistant

  • Audio

    Audio Playing Format

    Codec: MP3, AMR-NB/WB, vorbis, WMA7/8/lossles WMA9 standard/prod, AAC LC, AAC+, eAAC+
    Format: mp3, m4a, ogg, aac, MP4, 3GP, WMA

    Speaker

    Yes

  • Fun & Entertainment

    Features

    S Health, Nike+ Running

  • Services and Applications

    Gear Manager

    Yes

    S-Voice

    Yes

    Additional Features

    Voice, Voice Memo, Find My Device, Power Saving Mode, Safety assistance, Privacy lock

  • Business & Office

    Features

    Schedule, News, Maps & Navigation, Weather

  • Communication Features

    Features

    Contacts, Notifications, Messages, Email, Preset text, Voice Input, Emoticons, Keypads

  • Sensor Type

    Type

    Accelerometer, Gyroscope, Heart Rate, Ambient Light, Barometer

  • Package Contents

    Included in Box

    Gear S2
    Watch Strap (Large Size)
    Additional Watch Strap (Small Size)
    Travel Adapter
    Wireless Charging Dock
    Quick Start Guide

  • Warranty

    Warranty

    1 Year Standard Parts and Labor