X270 Laptop (ThinkPad)

ULTRAPORTABLE PRODUCTIVITY TOOLS

With their light, slim design and long battery life, X Series laptops travel easily, whether to another meeting or another country. Yet with their legendary ThinkPad performance, you sacrifice nothing in return.

X270

New: Power, performance, and portability—that's what you get with the ThinkPad X270. The latest Intel® Core™ processor and plenty of storage and memory ensure you'll never be waiting on apps to load or the system to boot. And coming in at just under three pounds, with super-long battery life, it doesn't get much more mobile than that.

Manufacturer Part Number
20HM0004SG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

Up to 7thIntel® Core™ i7-7600U


Operating System:

Windows 10 Pro 64 bit


Display:
  • 12.5" HD (1366 x 768) TN, 200 nits
  • 12.5" HD (1366 x 768) IPS, 300 nits (coming soon)
  • 12.5" FHD (1920 x 1080) IPS, 300 nits

Graphics:

Integrated Intel® HD Graphics 620


Memory:

Up to 16 GB DDR4


Battery:

Up to 21 hours (3 + 6-cell 72 Whr)


Storage:

Up to 512 Gb OPAL2 PCIe TLC NVMe


Connectivity:
  • WLAN: Intel® Dual-Band Wireless-AC 8265
  • WWAN: Sierra Wireless EM7455 4G LTE-A
  • WiGig: Intel® WiGig 18265 Comb

Camera:

HD 720p


Audio:

Dolby® Advance Audio™


Security:
  • dTPM 2.0
  • Touch fingerprint scanner

Ports & Slots:
  • 1 x USB-C
  • 2 x USB 3.0
  • HDMI
  • RJ45
  • Headphone & microphone combo jack
  • WWAN SIM
  • Smart card reader (optional)

Dimensions (W x D x H):

12.03" x 8.21" x 0.8" / 305.5 mm x 208 mm x 20.3 mm


Weight:

Starting 2.79 lbs / 1.27 kg