Cat6 Patch Cable

Make Gigabit Ethernet connections with PoE support. This Cat6 cable delivers reliable Gigabit network connections, which ensures high-performance capability for your demanding Ethernet applications.

Find the length and color you need

This 12-foot black patch cable is perfect for standard applications such as connecting from a wall jack to your laptop docking station or desktop computer. 

For easier network installations, our Cat6 patch cables are available in a wide variety of lengths and colors. This ensures you have the right size of cable available when you need it and it lets you color code your connections for a more organized setup.

Snagless RJ45 clips help protect your network connections

For trouble-free cable runs, this durable cable features snagless connectors that protect the RJ45 clips during installation, making them less likely to snag or break.

The cable also features molded boots which offer connector strain relief by stopping the RJ45 connector termination points from bending at sharp angles. This reduces the risk of damage to the cable, which could decrease network connectivity and performance.

100% copper for outstanding value

Get the highest value for your cable investment with our Cat6 Ethernet cables. Each of our patch cables is manufactured using high-quality copper conductors and they are carefully constructed and tested, to keep Near-End Crosstalk (NEXT) well within acceptable limits.

24-gauge wire for high-performance network connections

Ensure high-performance capability for your demanding Ethernet applications, such as Power-over-Ethernet and 4K or 1080p video streaming, using cables that include 24 AWG copper.

50-micron gold connectors provide peak conductivity

You can rely on our RJ45 connectors to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.

The N6PATCH12BK is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
N6PATCH12BK
EAN/UPC
0065030869812,065030869812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Snagless
Connector Plating: Gold
Fire Rating: CMG Rated (General Purpose)
Number of Conductors: 4 pair UTP
Wiring Standard: TIA/EIA-568-B.1-2001 T568B
Performance Cable Rating: CAT6 - 500 MHz
Connector(s) Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male
Physical Characteristics Cable Length: 12 ft [3.7 m]
Color: Black
Conductor Type: Stranded Copper
Product Length: 12 ft [3.7 m]
Product Weight: 5.2 oz [146 g]
Wire Gauge: 24 AWG
Packaging Information Shipping (Package) Weight: 5.6 oz [158 g]
What's in the Box Included in Package: 1 - Cat6 patch cable