Make Gigabit Ethernet connections with PoE support. This Cat6 cable delivers reliable Gigabit network connections, which ensures high-performance capability for your demanding Ethernet applications.
Find the length and color you need
This 125-foot orange patch cable is perfect for use in network conduits and raceways. The cable is intended for longer distance applications, such as running up a post or throughout the office from a hub to a wall jack.
For easier network installations, our Cat6 patch cables are available in a wide variety of lengths and colors. This ensures you have the right size of cable available when you need it and it lets you color code your connections for a more organized setup.
Snagless RJ45 clips help protect your network connections
For trouble-free cable runs, this durable cable features snagless connectors that protect the RJ45 clips during installation, making them less likely to snag or break.
The cable also features molded boots which offer connector strain relief by stopping the RJ45 connector termination points from bending at sharp angles. This reduces the risk of damage to the cable, which could decrease network connectivity and performance.
100% copper for outstanding value
Get the highest value for your cable investment with our Cat6 Ethernet cables. Each of our patch cables is manufactured using high-quality copper conductors and they are carefully constructed and tested, to keep Near-End Crosstalk (NEXT) well within acceptable limits.
24-gauge wire for high-performance network connection
Ensure high-performance capability for your demanding Ethernet applications, such as Power-over-Ethernet and 4K or 1080p video streaming, using cables that include 24 AWG copper.
50-micron gold connectors provide peak conductivity
You can rely on our RJ45 connectors to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.
The N6PATCH125OR is backed by StarTech.com’s lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Snagless
Connector Plating: Gold
Fire Rating: CMG Rated (General Purpose)
Number of Conductors: 4 pair UTP
Wiring Standard: TIA/EIA-568-B.1-2001 T568B
Performance Cable Rating: CAT6 - 500 MHz
Connector(s) Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male
Physical Characteristics Cable Length: 125 ft [38.1 m]
Color: Orange
Conductor Type: Stranded Copper
Product Length: 125 ft [38.1 m]
Product Weight: 2.9 lb [1.3 kg]
Wire Gauge: 24 AWG
Packaging Information Shipping (Package) Weight: 3 lb [1.4 kg]
What's in the Box Included in Package: 1 - Cat6 patch cable