USB-C to Micro-B Cable - M/M - 0.5 m - USB 3.1 (10Gbps)

Connect USB Micro-B devices to your USB Type-C host with reduced clutter. This USB-C™ to Micro-B cable lets you connect your USB 3.1 (10Gbps) Micro-USB devices to your USB Type-C™ laptop. You can also charge and sync your USB 3.0 (5Gbps) Micro-USB mobile devices.

Connect your devices while you’re on the road

This non-standard 0.5-meter cable is great for close-range connections from your USB-C laptop to a USB 3.1 drive enclosure, dock or other Micro-USB device, wherever you go.

The short cable lets you set up your equipment without excess cable getting in your way. It’s extremely portable, which is perfect for connections in small offsite workspaces or in a coffee shop or hotel room.

With a bandwidth of 10Gbps, this USB 3.1 Gen 2 cable lets you transfer and back up data at twice the speed of USB 3.0 and 20x faster than USB 2.0. You can also connect older USB 3.0 peripheral devices to newer computers, with data transfer speeds of up to 5Gbps.

Charge and sync your USB 3.0 Micro-B devices

Connect your Micro-USB 3.0 phone or tablet to your USB 3.1 laptop or desktop computer, for syncing and charging.

The USB31CUB50CM is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB31CUB50CM
EAN/UPC
0065030867023,065030867023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
Connector(s) Connector A: 1 - USB Type-C (24 pin) USB 3.1 (10Gbps) Male
Connector B: 1 - USB 3.1 USB Type Micro-B (10 pin, Gen 2, 10 Gbps) Male
Physical Characteristics Cable Length: 1.6 ft [0.5 m]
Color: Black
Connector Style: Straight
Product Length: 1.6 ft [0.5 m]
Product Weight: 0.9 oz [25 g]
Wire Gauge: 24/30 AWG
Packaging Information Shipping (Package) Weight: 0.9 oz [25 g]
What's in the Box Included in Package: 1 - USB-C to Micro-B cable