Connect to a GbE network plus add three USB Type-A ports and PD Charging through your laptop’s USB-C port. Add powerful connectivity to your USB-C enabled laptop, tablet or desktop computer. Ideal for mobile use, this USB-C to Ethernet adapter plugs into your USB-C or Thunderbolt™ 3 port to provide wired network access, and gives you three USB 3.0 Type-A ports to connect your peripheral devices. Plus you can charge your laptop as you work. It makes a great companion for your MacBook, Chromebook Pixel™, Dell™ XPS 12, or other device.
Access reliable Gigabit network connections
Gain a wired internet connection virtually anywhere you go. The USB-C network adapter provides an Ethernet port that supports full Gigabit bandwidth by harnessing the performance of USB 3.0 (5 Gbps), also known as USB 3.1 Gen 1. You can connect to a network in locations where Wi-Fi® is unavailable or unreliable, and quickly access large files over the network at Gigabit speed.
Enhance productivity with a 3-port USB hub
Some USB Type-C laptops, tablets and computers have only one port for external connectivity, which limits the number of peripheral devices you can use. This USB-C Ethernet adapter features a built-in hub with three USB Type-A ports, giving you the freedom to attach additional devices, such as a USB mouse or flash drive. You can expand the number of USB ports you have to enhance your productivity.
Gain easy portability
Travel-sized and self-powered, this USB-C network adapter and hub provides easy portability, tucking easily into your laptop bag and eliminating the need to carry a separate Gigabit Ethernet adapter and USB-C to USB-A hub. It’s ideal for mobile use, providing you with wired network connectivity wherever you go, and letting you plug in extra USB peripheral devices. It also has a built-in USB-Type-C cable so it’s always there when you need it.
Power and charge as you work
The USB-C network adapter lets you power and charge your laptop as you work, while powering the hub at the same time. The adapter supports Power Delivery 2.0, so instead of carrying multiple power adapters, you can use your laptop’s USB-C power adapter to power both your laptop and network adapter. Note: just make sure your laptop’s USB-C based power adapter supports USB Power Delivery 2.0.
Install it with ease
Get up and running quickly. Simply plug the adapter into the USB Type-C™ port on your laptop and connect to your network. It automatically installs once you connect it, and works with a wide range of operating systems such as Windows®, macOS, Linux® and Chrome OS™.
The US1GC303APD is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware Bus Type: USB 3.0
Chipset ID: VIA/VLI - VL100
VIA/VLI - VL813
Realtek - RTL8153
Fast-Charge Port(s): No
Industry Standards:
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1
IEEE 802.3az Energy-Efficient Ethernet, IEEE 802.3x Flow Control, 802.1q VLAN Tagging, 802.1p Layer 2 Priority Encoding
Interface:
USB 3.0
RJ45 (Gigabit Ethernet)
Ports: 3
USB-C Device Port(s): USB Power Delivery
USB-C Host Connection: Yes
Performance
Auto MDIX: Yes
Auto-Negotiation: Yes
Compatible Networks: 10/100/1000 Mbps
Flow Control: Full duplex flow control
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
Maximum Data Transfer Rate:
5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Power Delivery Support: 60W
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s):
1 - USB-C (24 pin) USB Power Delivery only Female
3 - USB Type-A (9 pin) USB 3.0 Female
1 - RJ-45 Female
1 - USB Type-C (24 pin) USB 3.0 Male
Software
OS Compatibility:
Windows® XP, Vista, 7, 8, 8.1, 10
Windows Server® 2003, 2008 R2, 2012, 2016
Mac OS X® 10.7 to 10.12 VLAN tagging is currently not supported in Mac OS
Linux Kernel 2.6.25 to 4.4.x LTS Versions only
Special Notes / Requirements
Note
The adapter's USB-C port is for USB Power Delivery only. It does not support DisplayPort alt mode, or data transfers.
Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your host laptop's USB-C port supports USB Power Delivery 2.0
The adapter can connect to a host laptop’s USB-C port that doesn’t support USB Power Delivery 2.0. However, in this configuration if a power adapter is connected to the hub, it will not pass power through to your host laptop.
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements: Available USB Type-C port - USB 3.0 (5Gbps) (to ensure the network adapter powers and charges your laptop, your host laptop's USB-C port must support USB Power Delivery 2.0)
Optional: USB-C power adapter (for example, your laptop’s USB-C based power adapter)
Power
Power Source: USB-Powered
Environmental
Humidity: 10~90% RH (Non-condensing)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Cable Length: 5.9 in [15 cm]
Color: Black
Enclosure Type: Plastic
Form Factor: Compact
Product Height: 0.7 in [17 mm]
Product Length: 3.7 in [95 mm]
Product Weight: 1.6 oz [44.9 g]
Product Width: 1.6 in [41 mm]
Packaging Information
Shipping (Package) Weight: 1.8 oz [50 g]
What's in the Box
Included in Package: 1 - USB hub
1 - quick-start guide