USB-C to Micro-B Cable - M/M - 2 m (6 ft.) - USB 2.0

Charge and sync your USB 2.0 Micro-B devices from a USB-C host, over longer distances. This USB-C™ to Micro-B cable lets you charge and sync a USB 2.0 Micro-USB mobile device from a USB Type-C™ laptop. You can also charge your device using a USB-C wall charger, car charger or power bank, or connect an external Micro-USB drive for easy data backups.

Charge and sync your mobile devices over longer distances

The 2-meter cable gives you the length you need to overcome distance restrictions and stay connected. You can charge and sync your Micro-USB mobile device, in almost any environment. Even while you’re taking notes in a boardroom, catching up on emails in your hotel room, or reading in a coffee shop, the connection to your mobile device will reach your computer or wall charger more comfortably.

Position your USB 2.0 devices as needed

You can also use the USB-C to Micro-USB cable to back up data to an external Micro-USB 2.0 drive from your USB-C or Thunderbolt™ 3 computer.

The longer cable lets you organize your desk to match your needs, enabling you to connect your device up to 2-meters away from your computer.

The USB2CUB2M from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2CUB2M
EAN/UPC
0065030865678,065030865678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s) Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB Micro-B (5 pin) Male
Physical Characteristics Cable Length: 6.6 ft [2 m]
Color: Black
Connector Style: Straight
Product Length: 6.6 ft [2 m]
Product Weight: 2 oz [58 g]
Wire Gauge: 22/30 AWG
Packaging Information Shipping (Package) Weight: 2 oz [58 g]
What's in the Box Included in Package: 1 - USB-C to Micro-B cable