USB-C to VGA Video Adapter with USB Power Delivery - 1920 x 1200 - White

Connect your USB Type-C™ laptop to a VGA display, while charging your laptop with a USB-C charge cable. The USB-C to VGA adapter lets you connect a USB-C laptop, such as your Macbook or MacBook Pro, to a VGA display. The video adapter features USB Power Delivery, which enables you to power your laptop while you're outputting video to a VGA display.

USB Type-C is a universal connectivity standard that combines all of your essential functions into one dynamic port. This adapter works with USB-C devices that pass a DisplayPort video signal, such as the MacBook and Chromebook Pixel™. It's also compatible with Thunderbolt™ 3 ports.

The perfect travel companion for your MacBook with USB-C

With its all-white design and support for USB Power Delivery, this USB-C video adapter is the perfect accessory for your USB-C equipped MacBook. The adapter is compact and lightweight, so it fits easily into your MacBook bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office.

While the adapter looks great next to your MacBook or HP® ENVY, it also works with any USB-C computer that supports DisplayPort ALT mode, such as your Windows® laptop.

Charges your laptop

Unlike some video adapters that take up your laptop’s USB-C charge port while you're outputting video and prevent you from charging your computer, this video adapter features an additional USB-C port dedicated to USB Power Delivery. This means you can charge your laptop, even while outputting video, by simply connecting the laptop’s power adapter to the additional port. It’s the perfect solution for laptops that only have a single USB-C port.

Promotes portability

This USB Type-C video adapter maximizes portability with a lightweight, small-footprint design. It’s the perfect accessory to carry with your MacBook or Chromebook, fitting easily into your laptop bag or carrying case. Its ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Connects easily

This adapter lets you utilize the versatile USB Type-C port on your portable device. USB Type-C is a reversible connector, so no matter how you plug it in, the adapter will always connect, saving you the hassle and embarrassment of struggling with your device when you're trying to deliver a presentation or share information.

Maintains crystal-clear picture quality

With support for video resolutions up to 1920x1200 or 1080p, you’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities built into your USB-C connection to deliver every detail in stunning high-definition.

The CDP2VGAUCPW is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2VGAUCPW
EAN/UPC
0065030868921,065030868921
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Converter Type: Adapters
Output Signal: VGA
Ports: 1
Performance Maximum Power Delivery Support: 60 W
Supported Resolutions: 1920 x 1200 @60Hz
1920 x 1080
1280 x 720
1680 x 1050
1600 x 900
1440 x 900
1360 x 768
1280 x 800
1280 x 768
Wide Screen Supported: Yes
Connector(s) Connector A:
1 - USB-C (24 pin) DisplayPort Alt Mode Male Input
Connector B:
1 - VGA (15 pin, High Density D-Sub) Female Output
1 - USB-C (24 pin) USB Power Delivery only Female
Environmental Humidity: 0~90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Physical Characteristics Color: White
Product Height: 0.6 in [15 mm]
Product Length: 5.9 in [150 mm]
Product Weight: 0.8 oz [24 g]
Product Width: 1.3 in [33 mm]
Packaging Information Shipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the Box Included in Package: 1 - USB-C to VGA adapter