YOUR FRONT LINE TO A SMARTER ENTERPRISE
Your employees need enterprise class handheld computers to communicate and access information seamlessly in order to work more efficiently and better serve your customers — yet they want a device that is every bit as refined and easy-to-use as their own consumer devices. Now, you can give them both with the TC70 Series. With flexible OS support, you can choose between two of the most advanced and intuitive mobile operating systems – Android and Windows 10 IoT Mobile Enterprise – both fortified for use in the enterprise. The rugged design holds up even in the most demanding environments and the TC70 Series can double as a voice communications device. You can automate the capture of just about any type of business intelligence with the embedded scanner and camera. And the full complement of accessories and cutting edge technology will serve your business for years to come, for an unsurpassed return on investment. Better serve your customers in retail, manufacturing, and operations with the TC70 Series. Real competitive advantage — delivered.
Note:
PHYSICAL CHARACTERISTICS
Dimensions 6.3 in. L x 3.3 in. W x 1.1 in. D/
161 mm L x 84 mm W x 28 mm DD
Weight 13.3 oz./376 g
Display 4.7 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight LED backlight
Power PowerPrecision/ PowerPrecision+: Improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management Li-Ion 3.7 V, 4620 mAh typical; battery swap function
Expansion Slot TC70x: User accessible MicroSD up to 32GB SDHC and up to 128 GB SDXC
SIM 2 Nano SIM slot (4FF); 1 Mini SIM/SAM slot (2FF)
Network Connections USB 2.0 High Speed (host and client); WLAN
Notification Audible tone; multi-color LEDs; vibration
Keypad On-screen keypad; Enterprise Keyboard
Voice and Audio Three microphone support with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support, High quality speaker phone; PTT headset support; Cellular circuit switch voice; HD Voice
PERFORMANCE CHARACTERISTICS
CPU TC70x Android-M: 1.8 GHz hex core 64 bit processor (Snapdragon 650)
Operating System TC70x: Android 6.0 Marshmallow with Mx
Memory TC70x: 4 GB RAM / 32 GB Flash pSLC
USER ENVIRONMENT
Operating Temp. -4° F to 122° F/-20° C to 50°C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 85% non-condensing
Drop Specification 8 ft./2.4 m to concrete at room temp. per MIL-STD 810G; 6 ft./1.8 m over the operating temp. range
Tumble Specification 2,000 3.2 ft./1.0 m tumbles; meets and exceeds IEC tumble specifications
Sealing IP65 and IP67 per applicable IEC sealing specifications
Vibration 4 g’s PK Sine (5 Hz to 2 kHz); 0.04g2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD)
+/-15kVdc air discharge
+/-8kVdc direct discharge
+/-8kVdc indirect discharge
AUDIO
High quality speaker phone with up to 108 dB SPL volume; wireless (Bluetooth) headset support; PTT headset support4; handset/ speakerphone modes
INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor Automatically adjusts display backlight brightness
Motion Sensor eCompass, 3-axis Gyro, 3-axis accelerometer
DATA CAPTURE
Scanning SE4750 imager (1D and 2D); extraordinary range: Scan range – Code 39 barcode:
20 Mil: 1.8 in. to 32.0 in./4.5 cm to 81.3 cm
3 Mil: 3.1 in. to 5.6 in./7.9 cm to 14.2 cm
Camera TC70x
Rear – 13MP autofocus (TC70x Android-M)
Front – 1.3 MP fixed focus (TC70/TC70x)
NFC ISO 14443 Type A, B and F6; FeliCa, and ISO 15693 cards. P2P mode and Card Emulation via UICC and Host
WIRELESS LAN
Radio TC70x Android: IEEE 802.11a/b/g/n/d/h/i/r/ac
Data Rates TC70x Android
5GHz: 802.11a/n/ac — up to 866.7 Mbps;
2.4GHz: 802.11b/g/n — up to 144 Mbps
Operating Channels TC70x: Chan 1 - 13 (2412 - 2472 MHz), Chan 36 - 165 (5180 - 5825 MHz); Channel Bandwidth: 20, 40, 80 MHz
Actual operating channels/ frequencies depend on regulatory rules and certification agency
Security and Encryption TC70x Android: WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP, and AES) — EAP TTLS (PAP, MSCHAP, MSCHAPv2), EAPTLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC and LEAP
Multimedia TC70x Android: Wi-Fi Multimedia™ (WMM) and WMM-PS
Certifications TC70x Android: WFA (802.11n, WMM-PS)
Fast Roam TC70X Android: PMKID caching, Opportunistic Key Caching (OKC), Cisco CCKM and FT (802.11r)
WIRELESS PAN
Bluetooth v4.1 LE (TC70x only)
COMMUNICATION AND MESSAGING
Workforce Connect7 PTT Express (included) provides instant push-to-talk small group communications across Wi-Fi networks. Workforce Connect PTT Pro (supported) provides a scalable network agnostic push-to-talk solution which also includes messaging, location services and two-way radio integration. Workforce Connect Voice client (supported) enables the TC70 Series to function as a full featured mobile telephone with multi line capability across Wi-Fi networks.
ADDITIONAL MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna
Enterprise Keyboard
Enterprise Home Screen
Stage Now
AppGallery
EMDK
Enterprise Browser
SimulScan
Mobility DNA is available on Android only and supported features may vary by model.
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC70 Series is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare; Managed Device Service