Hardware compatibility
Compatible across all notebook and desktop platforms
Enjoy optical precision for smooth, accurate tracking on all surfaces, with no cleaning! The beautifully-crafted and easy-to-use HP USB 3-button Optical Mouse is designed for good looks, comfort and performance.
Features
Get an elegant, coordinated look with the HP USB 3-button Optical Mouse. The high-tech piano black finish and distinctive sculpted edges are the perfect complement to your PC.
Keep on pointing and clicking in comfort. HP USB 3-button Optical Mouse is symmetrical in design for comfortable use by both left- and right-handers. The textured sides enhance control, while the rubber scroll wheel improves grip.
Say goodbye to cleaning. Because there's no ball to clean, the HP USB 3-button Optical Mouse keeps on providing the tracking precision you need without getting bogged down by dirt or dust.
The HP USB 3-button Optical Mouse features a smooth, fast scroll wheel.
Just open the box and go. With the HP USB 3-button Optical Mouse, it's that easy. With USB connectivity and standard 3-button operation, you'll be up and running in no-time. There's no driver or software to install.
Note:
Dimensions (W x D x H): 115.1 x 63.5 x 35.3 mm (4.53 x 2.5 x 1.38 in)
Package dimensions (W x D x H) : 215 x 140 x 40 mm
Weight: 0.111 kg (0.245 lbs)
Package weight : 0.15 kg