Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Celeron 3865U (Dual Core, 1.8GHz, 2M cache, 15W) supports only Windows 10/Linux
Intel® Core™ i3-6006U (Dual Core, 2.0GHz, 3M cache, 15W) supports Win 7/8.1/10/Linux
Intel® Core™ i5-6200U (Dual Core, 2.3GHz, 3M cache, 15W) supports Win 7/8.1/10/Linux
Intel® Core™ i3-7100U (3M Cache, up to 2.3 GHz) supports only Windows 10/Linux
Intel® Core™ i5-7200U (3M Cache, up to 3.1 GHz) supports only Windows 10/Linux
Intel® Core™ i5-7300U (3M Cache, up to 3.5 GHz) supports only Windows 10/Linux
Intel® Core™ i7-7500U (4M Cache, up to 3.5 GHz) supports only Windows 10/Linux
Operating System (Dell recommends Windows 10 Pro.)
- Windows 10 Pro 64 bit
Windows 10 Home 64 bit
Ubuntu 16.04 LTS 64-bit
NeoKylin 6.0 64 bit
Memory2
- 4G 2133MHz DDR4 (1x4G)
8G 2133MHz DDR4 (1 X 8G)
8G 2133MHz DDR4 (2 X 4G)
16G 2133MHz DDR4 (1 X 16G)
16G 2133MHz DDR4 (2 X 8G)
Chipset
- Integrated with the Processor
Video Card
- Intel® HD Graphics (7th Gen Celeron only)
Intel® HD Graphics 520 (6th Gen Core i)
Intel® HD Graphics 620 (7th Gen Core i)
AMD Radeon™ R5 M435
Display
- 14.0" (16:9) Anti-Glare, HD (1366 x 768) WLED
14.0" (16:9) Anti-Glare, FHD (1920x1080) WLED
14.0” LED Backlit On-cell Touch Display with Truelife and HD resolution (1366 x 768)
15.6" (16:9) Anit-Glare, HD (1366 x 768) WLED
15.6" (16:9) Anit-Glare, FHD (1920x1080) WLED
15.6” LED Backlit On-cell Touch Display with Truelife and HD resolution (1366 x 768)
Hard Drive
- 2.5" 7mm 500GB 7200rpm HDD
2.5" 7mm 1TB 5400rpm HDD
2.5" 7mm 500GB 5400RPM Hybrid Drive (8GB Cache)
128GB M.2 2280 SSD
256GB M.2 2280 SSD
32GB SSD M.2 2242 cache in WWAN slot
64GB SSD M.2 2242
Free Fall Sensor on the Motherboard
Optical Drive
Security
- TPM 2.0 FIPS 140-2 Certified, TCG Certified (Windows® 10 only)
TCG Certified/FIPS 140-2 TPM 1.2 (Win 7, 8.1. Field upgradable to TPM 2.0 with Windows® 10)
Optional Touch Fingerprint Reader
Optional Computrace
Dell Client Command Suite
Optional Dell Data Security and Management Software
Dell Endpoint Security Suite Enterprise
Dell Data Guardian
Dell Encryption (Enterprise or Personal)
Dell Threat Defense
Dell Protected Workspace
MozyPro®, MozyEnterprise®
RSA NetWitness® Endpoint
VMware Airwatch®
RSA SecurID Access
Absolute Data & Device Security
Dimensions
- Height: 23.3 mm (0.92”) X Width: 379 mm (14.9”) X Depth: 255 mm (10.0”)
Weight: 1.95 kg (4.29 lbs)
Ports
- 1 HDMI
1 VGA
1 USB 2.0
2 USB 3.1 Gen 1 (one with PowerShare)
1 RJ-45
1 USIM(external)-ties to WWAN hinge up
1 Multi-media card reader (SD 3.0)
Universal Jack (global headset jack + mic phone in + line in support)
Noble Wedge Lock slot
Regulatory
- Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment