MS317dn Laser Printer

Monochrome laser printer with a two-line LCD prints up to 35 pages per minutes, with the first page in as little as 6.5 seconds, thanks to a powerful 800 MHz dual-core processor and 128MB of memory. Unison Toner delivers rich blacks and smooth grays from the first print to the last without fading for lasting results. Advanced paper handling offers incredibly reliable performance to print up to 2,500 pages per month and reduce maintenance hassles. Network security features and protocols protect your device, information and network from unauthorized access. Its user-friendly design is simple to install, easy to use and offers full compatibility with nearly every operating system and network so you'll be up and running in minutes. Its eco-friendly design offers a cost-efficient, energy-saving mode to automatically minimize noise and energy consumption. Laser printer also offers a 250-sheet input, 50-sheet multipurpose feeder, 150-sheet output bin, two-sided printing and more.

Manufacturer Part Number
35SC060
EAN/UPC
0734646642668,734646642668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 35SC060
Print Technology: Monochrome Laser
Workgroup Size: Small Workgroup
Touch Screen Display: No
Display: 2-line All Points Addressable (APA) monochrome LCD display
Print Speed (Letter, Black): Up to 35 ppm6
Print Speed (Letter, Black) Duplex: Up to 16 spm6
Time to First Page (Black) : As fast as 6.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 Image Quality
1200 x 1200 dpi
2400 Image Quality
600 x 600 dpi
Processor: Dual Core, 800 MHz
Memory, Standard: 128 MB
Memory, Maximum: 128 MB
Hard Disk: Not Available
Apple Operating Systems Supported: Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10)
Citrix MetaFrame: Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
Linux Operating Systems Supported: SUSE Linux Enterprise Server 10, 11
SUSE Linux Enterprise Desktop 10, 11
Red Flag Linux Desktop 6.0
Linpus Linux Desktop 9.6
Debian GNU/Linux 5.0, 6.0
Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
Ubuntu 11.04, 11.10, 12.04, 12.10
openSUSE 11.3, 11.4, 12.1, 12.2
PCLinuxOS 2011
Mint 9, 10, 11, 12, 13
Fedora 16, 17, 18
Microsoft Windows Operating Systems Supported: Windows XP
Windows Server 2003
Windows XP x64
Windows Server 2003 x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported: HP-UX 11.11, 11.23, 11.31
Sun Solaris SPARC 9, 10, 11
Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 250-Sheet Input
50-Sheet Multipurpose Feeder
150-Sheet Output Bin
Integrated Duplex
Optional Paper Handling: 250-Sheet Tray
550-Sheet Tray
550-Sheet Lockable Tray
Paper Input Capacity, Standard: Up to 300 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 850 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 150 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 150 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 24 lb.
Paper Weight Range Supported - Multipurpose Feeder (lb.): 16 - 43 lb.
Finishing Option: No
Number of Paper Inputs, Standard: 2
Number of Paper Inputs, Maximum: 3
Media Types Supported: Card Stock
Envelopes
Paper Labels
Plain Paper
Transparencies
Refer to the Card Stock & Label Guide.
Media Sizes Supported: 10 Envelope
7 3/4 Envelope
9 Envelope
A4
A5
DL Envelope
Executive
Folio
JIS-B5
Legal
Letter
Statement
Universal
Oficio
A6
Standard Ports: Centronics IEEE 1284 Bidirectional Parallel
USB 2.0 Specification Hi-Speed Certified (Type B)
Ethernet 10/100BaseTX (RJ-45), also works with 1000Base-T
Optional Network Ports: External MarkNet N7020e Gigabit Ethernet
MarkNet N8352 802.11b/g/n Wireless
Direct USB: No
Ethernet Network: Yes
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
FTP, TFTP
ThinPrint .print integration
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Microsoft Web Services WSD
Pull Printing
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
APIPA (AutoIP)
DHCP
ICMP
DNS
Bonjour
DDNS
mDNS
ARP
NTP
Telnet
Finger

Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
IPSec
Printable Area: 0.16 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5e Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
2 PCL bitmap fonts
39 scalable PPDS fonts
5 PPDS bitmap fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
91 scalable PostScript fonts
Laser Cartridge Yields (up to)5: 2,500-page Cartridge

Imaging Unit Estimated Yield: Up to 60000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 1,500-page Return Program Toner Cartridge
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 15.0 x 17.0 x 18.6 in.
Packaged Weight (lb.): 34.85 lb.
Size (in. - H x W x D): 10.3 x 15.7 x 15.0 in.
Weight (lb.): 30.9 lb.
Noise Level, Idle: 15 dBA
Noise Level (Print), Operating: 53 dBA
Duplex Print Noise Level, Operating: 52 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 3 watts
Average Power (Ready Mode): 7 watts
Average Power (Printing): 520 watts
ENERGY STAR Typical Electricity Consumption (TEC): 1.6 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Exchange, Return-to-Base Service
Product Certifications: ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, Customs Union EAC, SII, TER
Maximum Monthly Duty Cycle: Up to 50000 pages per month3
Recommended Monthly Page Volume: 500 - 2500 pages2
Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212105
Harmonized Tariff Code: 8443.32.1010