Multifunction color laser printer with a 2.4" color LCD combines three devices into one to enhance your workflow with high-quality copying, scanning and printing. Color-matching tools and PANTONE calibration deliver rich, consistent color printing to save you time and money by creating color prints and documents in-house. With its 800 MHz dual-core processor, 512MB of memory and Gigabit networking, even complex documents with graphics and images are transferred, processed and printed at up to 25 pages per minute. Extensive network security features and protocols are built-in to protect your device, information and network from unauthorized access. Unison Toner yields up to 2,300 color and 3,000 black pages, and they never require shaking, which minimizes interruptions and keeps your work moving. Printer also offers a 250-sheet input, 150-sheet output bin, single-sheet manual feed and more.
Note:
Part Number: 28CC550
Print Technology: Color Laser
Function: Color Copying
Color Printing
Color Scanning
Workgroup Size: Small-Medium Workgroup
Touch Screen Display: No
Display: 2.4-inch (6 cm) color LCD display
Print Speed (Letter, Black): Up to 25 ppm6
Print Speed (Letter, Color): Up to 25 ppm6
Print Speed (Letter, Black) Duplex: Up to 12 spm6
Print Speed (Letter, Color) Duplex: Up to 12 spm6
Time to First Page (Black) : As fast as 11.5 seconds
Time to First Page (Color) : As fast as 12.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Print Resolution, Color: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Copy Speed (Letter, Black): Up to 25 cpm6
Copy Speed (Letter, Color): Up to 25 cpm6
Copy Speed (Letter, Black) Duplex: Up to 12 spm6
Copy Speed (Letter, Color) Duplex: Up to 12 spm6
Time to First Copy (Black) : As fast as 11.5 seconds
Time to First Copy (Color) : As fast as 12.5 seconds
Reduce / Enlarge Range: 25 - 400 %
A4/Ltr Simplex Scan Speed (Black): Up to 30 / 32 sides per minute
A4/Ltr Simplex Scan Speed (Color): Up to 30 / 32 sides per minute
Scan Area, Maximum: 8.5 x 14 inches
ADF Scan: Simplex
Scanner Type: Flatbed scanner with ADF
Scan Technology: CCD
Optical Scanning Resolution: up to 600 X 600 ppi (color)
up to 1200 X 600 ppi (black)
Scan File Formats (Send as): JPEG, JPG
PDF
Secure PDF
TIFF
XPS
Archival PDF (A-1a, A-1b)
Scan Destinations: e-mail
FTP
USB or Network connected computer
Lexmark Document Solutions Suite (LDSS)
Processor: Dual Core, 800 MHz
Memory, Standard: 512 MB
Memory, Maximum: 2560 MB
Hard Disk: Not Available
Apple Operating Systems Supported: Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)
Citrix MetaFrame: Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 4.0, 4.5
Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0
Linux Operating Systems Supported: SUSE Linux Enterprise Server 10, 11
SUSE Linux Enterprise Desktop 10, 11
Red Flag Linux Desktop 6.0
Linpus Linux Desktop 9.6
Debian GNU/Linux 5.0, 6.0
Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
Ubuntu 11.04, 11.10, 12.04, 12.10
openSUSE 11.3, 11.4, 12.1, 12.2
PCLinuxOS 2011
Mint 9, 10, 11, 12, 13
Fedora 14, 15, 16, 17
Microsoft Windows Operating Systems Supported: Windows XP
Windows Server 2003
Windows XP x64
Windows Server 2003 x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported: HP-UX 11.11, 11.23, 11.31
Sun Solaris SPARC 9, 10, 11
Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 250-Sheet Input
150-Sheet Output Bin
Integrated Duplex
Single-Sheet Manual Feed
Optional Paper Handling: 550-Sheet Duo Tray with 100-Sheet Feeder
Paper Input Capacity, Standard: Up to 250+1 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 900+1 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 150 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 150 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 47 lb.
Integrated Tray Card Stock Upper limit (grain long): Index Bristol - 120 gsm (67 lb)
Tag - 120 gsm (74 lb)
Cover - 135 gsm (50 lb)
ADF: 50-Sheet Automatic Document Feeder
ADF Paper Input Capacity: Up to 50 pages 20 lb or 75 gsm bond
ADF Paper Output Capacity: Up to 50 pages 20 lb or 75 gsm bond
Finishing Option: No
Number of Paper Inputs, Standard: 1
Number of Paper Inputs, Maximum: 3
Media Types Supported: Card Stock
Paper Labels
Plain Paper
Transparencies
Refer to the Card Stock & Label Guide.
Media Sizes Supported: A4
A5
Executive
Folio
JIS-B5
Legal
Letter
Universal
Oficio
Standard Ports: USB 2.0 Specification Hi-Speed Certified (Type B)
Gigabit Ethernet (10/100/1000)
Optional Network Ports: MarkNet N8352 802.11b/g/n Wireless
Direct USB: No
Ethernet Network: Yes
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
FTP, TFTP
Telnet
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Microsoft Web Services WSD
Pull Printing
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
APIPA (AutoIP)
DHCP
ICMP
DNS
DDNS
mDNS
ARP
NTP
Telnet
Finger
Network Security: SNMPv3
Printable Area: 0.167 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5c Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
158 scalable PostScript fonts
2 PCL bitmap fonts
39 scalable PPDS fonts
5 PPDS bitmap fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
Laser Cartridge Yields (up to)5:
2,300-page Colour (CMY) Cartridges
3,000-page Black Cartridge
Photoconductor Estimated Yield: Up to 40,000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 1,400-page Black and Color (CMYK) Starter Return Program Toner Cartridges
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 22.32 x 21.97 x 23.39 in.
Packaged Weight (lb.): 69.15 lb.
Size (in. - H x W x D): 18.44 x 17.48 x 21.99 in.
Weight (lb.): 60.25 lb.
Noise Level, Idle: 16 dBA
Noise Level (Print), Operating: 47 dBA
Duplex Print Noise Level, Operating: 50 dBA
Noise Level (Copy), Operating: 48 dBA
Noise Level (Scan), Operating: 49 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 2.5 watts
Average Power (Ready Mode): 30 watts
Average Power (Printing): 500 watts
Average Power (Copying): 540 watts
Average Power (Scanning): 40 watts
ENERGY STAR Typical Electricity Consumption (TEC): 1.9 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Onsite Service, Next Business Day
Product Certifications: ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, GOST-R, SII, TER
Maximum Monthly Duty Cycle: Up to 60000 pages per month3
Recommended Monthly Page Volume: 500 - 5000 pages2
Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212110
Harmonized Tariff Code: 8443.31.0000