Color laser printer with a 2.4" color LCD produces brilliant, accurate results at a high speed up to 32 pages per minute. Color-matching tools and PANTONE calibration deliver rich, consistent color printing to save you time and money by creating color prints and documents in-house. Utilizing its powerful 800 MHz dual-core processor and 256MB of memory, even complex documents with graphics and images print quickly. Extensive network security features and protocols are built-in to protect your device, information and network from unauthorized access. Plus, keep your sensitive documents safe by enabling Confidential Print, which requires entering a customized, unique PIN on the keypad before the document can be printed. Cost-efficient design is compatible with high-yield toner cartridges to produce up to 3,000 color pages and 6,000 black pages to minimize your operating costs. Laser printer also offers a 250-sheet input, 125-sheet output bin, single-sheet manual feed and more.
Note:
Part Number: 28DC050
Print Technology: Color Laser
Workgroup Size: Small-Medium Workgroup
Touch Screen Display: No
Display: 2.4-inch (6 cm) color LCD display
Print Speed (Letter, Black): Up to 32 ppm6
Print Speed (Letter, Color): Up to 32 ppm6
Print Speed (Letter, Black) Duplex: Up to 15 spm6
Print Speed (Letter, Color) Duplex: Up to 15 spm6
Time to First Page (Black) : As fast as 9 seconds
Time to First Page (Color) : As fast as 10 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Print Resolution, Color: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Processor: Dual Core, 800 MHz
Memory, Standard: 256 MB
Memory, Maximum: 2304 MB
Hard Disk: Not Available
Apple Operating Systems Supported: Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)
Citrix MetaFrame: Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 4.0, 4.5
Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0
Linux Operating Systems Supported: SUSE Linux Enterprise Server 10, 11
SUSE Linux Enterprise Desktop 10, 11
Red Flag Linux Desktop 6.0
Linpus Linux Desktop 9.6
Debian GNU/Linux 5.0, 6.0
Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
Ubuntu 11.04, 11.10, 12.04, 12.10
openSUSE 11.3, 11.4, 12.1, 12.2
PCLinuxOS 2011
Mint 9, 10, 11, 12, 13
Fedora 14, 15, 16, 17
Microsoft Windows Operating Systems Supported: Windows XP
Windows Server 2003
Windows XP x64
Windows Server 2003 x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported: Sun Solaris SPARC 9, 10
HP-UX 11.11, 11.23, 11.31
Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 250-Sheet Input
125-Sheet Output Bin
Integrated Duplex
Single-Sheet Manual Feed
Optional Paper Handling: 550-Sheet Tray
550-Sheet Duo Tray with 100-Sheet Feeder
Paper Input Capacity, Standard: Up to 250+1 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 1450+1 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 125 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 125 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 47 lb.
Integrated Tray Card Stock Upper limit (grain long): Index Bristol - 120 gsm (67 lb)
Tag - 120 gsm (74 lb)
Cover - 135 gsm (50 lb)
Finishing Option: No
Number of Paper Inputs, Standard: 1
Number of Paper Inputs, Maximum: 4
Media Types Supported: Card Stock
Paper Labels
Plain Paper
Transparencies
Refer to the Card Stock & Label Guide.
Media Sizes Supported: A4
A5
Executive
Folio
JIS-B5
Legal
Letter
Universal
Oficio
Standard Ports: USB 2.0 Specification Hi-Speed Certified (Type B)
Front USB 2.0 Specification Hi-Speed Certified port (Type A)
Ethernet 10/100BaseTX (RJ-45), also works with 1000Base-T
Optional Network Ports: External MarkNet N7020e Gigabit Ethernet
MarkNet N8352 802.11b/g/n Wireless
Direct USB: Yes
Ethernet Network: Yes
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
FTP, TFTP
Telnet
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
APIPA (AutoIP)
DHCP
ICMP
DNS
Bonjour
DDNS
mDNS
ARP
NTP
Telnet
Finger
Network Security: SNMPv3
Printable Area: 0.167 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5c Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
158 scalable PostScript fonts
2 PCL bitmap fonts
39 scalable PPDS fonts
5 PPDS bitmap fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
Laser Cartridge Yields (up to)5:
2,300-page Colour (CMY) Cartridges
3,000-page Black Cartridge
3,500-page Colour (CMY) High Yield Cartridges
6,000-page Black High Yield Cartridge
Photoconductor Estimated Yield: Up to 40,000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 1,400-page Black and Color (CMYK) Starter Return Program Toner Cartridges
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 15.8 x 23.4 x 19.4 in.
Packaged Weight (lb.): 52.5 lb.
Size (in. - H x W x D): 11.5 x 17.4 x 16.0 in.
Weight (lb.): 45.2 lb.
Noise Level, Idle: 16 dBA
Noise Level (Print), Operating: 50 dBA
Duplex Print Noise Level, Operating: 52 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 3 watts
Average Power (Ready Mode): 30 watts
Average Power (Printing): 580 watts
ENERGY STAR Typical Electricity Consumption (TEC): 2.5 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Exchange, Onsite Service, Next Business Day
Product Certifications: ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, UCRF, EC 1275
Maximum Monthly Duty Cycle: Up to 75000 pages per month3
Recommended Monthly Page Volume: 800 - 6000 pages2
Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212105
Harmonized Tariff Code: 8443.32.1010