Framed Privacy Filter for 19" Standard Monitor

Framed Desktop Monitor Privacy Filter offers outstanding privacy protection, allowing only those directly in front of the monitor to see on-screen data. Anti-reflective surface reduces screen glare. Filter fits 19" CRT monitors and 18.1" to 19" standard LCD desktop monitors. Actual filter viewing area dimensions are 15-5/16" wide x 12-3/8" high (389mm x 314mm). Attach with two easy-to-use methods: 3M Command adhesive and attachable hanger arms. Filter helps protect the display from scratches and fingerprints. Easy-to-clean surface is smudge-resistant and repels permanent marker.

Manufacturer Part Number
PF190C4F
EAN/UPC
0191120029108,191120029108,5052461730625,5228552137783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare: No
  • Anti-Reflective: Yes
  • Aspect Ratio: 5:4
  • Assembly Required: Yes
  • Catalog Number: PF190C4F
  • Category: Desktops
  • Device Type: Monitors
  • Display Diagonal: 19 inches
  • Durable Screen Protection: Yes
  • Filter Type: Framed
  • Orientation: Landscape
  • Privacy: Yes
  • Resolution Height: 1024
  • Resolution Width: 1280
  • Scratch Resistant: Yes
  • Screen Attachment: Hanger Arms and Command® Strips
  • Screen Format: Standard
  • Screen Resolution (Width x Height): 1024 x 768 | 1280 x 1024 | 1280 x 1040 | 1400 x 1050 | 1600 x 1200 | 1600 x 1280 | 1840 x 1440 | 2048 x 1536 | 2560 x 2048
  • Touch Compatibility: No
  • Viewing Area Dimensions - Metric (width x height): 389 mm x 314 mm
  • Viewing Area Dimensions (width x height): 15 5/16" x 12 3/8"
  • Warranty Period: Limited 1-year warranty