
Framed Desktop Monitor Privacy Filter offers outstanding privacy protection, allowing only those directly in front of the monitor to see on-screen data. Anti-reflective surface reduces screen glare. Filter fits 15" to 17" CRT monitors and 17" standard LCD desktop monitors. Actual filter viewing area dimensions are 13-9/16" wide x 10-15/16" high (345mm x 277mm). Attach with two easy-to-use methods: 3M Command adhesive and attachable hanger arms. Filter helps protect the display from scratches and fingerprints. Easy-to-clean surface is smudge-resistant and repels permanent marker.
Note:
Anti-Glare
No
Anti-Reflective
Yes
Aspect Ratio
5:4
Brand
3M™
Catalog Number
PF170C4F
Color
Black
Device Type
Monitors
Display Diagonal
17 inches
Durable Screen Protection
Yes
Filter Type
Framed
Frame Color
Black
Orientation
Landscape
Privacy
Yes
Scratch Resistant
Yes
Screen Attachment
Hanger Arms and Command® Strips
Screen Format
Standard
Touch Compatibility
No
US Govt Contract Number
GS-14F-0017K
Viewing Area Dimensions (width x height)
13 9/16" x 10 15/16"
Viewing Area Dimensions - Metric (width x height)
345 mm x 277 mm
Warranty Period
Limited 1-year warranty