Framed Privacy Filter for 22" Widescreen Monitor

3M privacy and protection products work simply and beautifully on most of today's devices to help protect your screens, and help keep the information displayed on them private. You get crisp image clarity on your display, while visual hackers with side views are kept in the dark. For collaboration and sharing the screen, our robust framed privacy filters are easily removable.

Manufacturer Part Number
PF220W9F
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare: No
  • Anti-Reflective: Yes
  • Aspect Ratio: 16:9
  • Catalog Number: PF220W9F
  • Device Type: Monitors
  • Display Diagonal: 21.5 - 22 inches
  • Durable Screen Protection: Yes
  • Filter Type: Framed
  • Orientation: Landscape
  • Privacy: Yes
  • Scratch Resistant: Yes
  • Screen Attachment: Hanger Arms and Command® Strips
  • Screen Format: Widescreen
  • Touch Compatibility: No
  • Viewing Area Dimensions - Metric (width x height): 503 mm x 287 mm
  • Viewing Area Dimensions (width x height): 19 13/16" x 11 5/16"
  • Warranty Period: Limited 1-year warranty