Privacy Filter for 18.1" Standard Monitor

Privacy filter keeps confidential information private. Only persons directly in front of the monitor can see the image on screen while others on either side of it see a darkened screen. It is great for high-traffic areas and open office environments. Filter is designed to fit standard desktop LCD monitors with a diagonally measured 18-1/16" viewing screen and a 5:4 aspect ratio. Actual filter dimensions are 14-1/8" wide x 11-5/16" high (359mm x 287mm). Filter includes your choice of two easy attachment methods. Reversible, matte side reduces glare and reflections. Lightweight, thin, frameless design protects display from dirt, debris and scratches. Clean easily with a soft cloth and water.

Manufacturer Part Number
PF181C4B
EAN/UPC
0666666467528,666666467528,0778888135335,778888135335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare: Yes
  • Anti-Reflective: No
  • Aspect Ratio: 5:4
  • Brand: 3M™
  • Catalog Number: PF181C4B
  • Color: Black
  • Device Type: Monitors
  • Display Diagonal: 18.1 inches
  • Durable Screen Protection: Yes
  • Filter Type: Frameless
  • Orientation: Landscape
  • Privacy: Yes
  • Scratch Resistant: Yes
  • Screen Attachment: Attachment Strips and Slide Mount Tabs
  • Screen Format: Standard
  • Touch Compatibility: No
  • US Govt Contract Number: GS-14F-0017K
  • Viewing Area Dimensions (width x height): 14 1/8" x 11 5/16"
  • Viewing Area Dimensions - Metric (width x height): 359 mm x 287 mm
  • Warranty Period: Limited 1-year warranty