Ultra Power Supply

Supermicro's wide range of high efficiency power supplies offer many important features including Titanium Level efficiency, digital switching control, super quiet operation, redundancy, DC inputs, FCC Class B certification, remote monitoring with PMBus, support for GPUs/graphics cards, Supermicro's signature server level quality and reliability; in a variety of form factors and capacities. The latest Titanium Level (96%+) power supplies provide the greatest power efficiencies for highest electric power savings that is so significant that it can virtually pay for the power supply itself.

Supermicro's power supplies are designed for enterprise level applications where high quality and reliability are critical, and where the highest power efficiencies are required to reduce TCO (Total Cost of Ownership). With strong experience in the server systems market, Supermicro is experienced in testing and validating these power supplies in all relevant enterprise environments under all necessary operating conditions, compiling long operating records for multiple applications.

Manufacturer Part Number
PWS-1K22A-1R
EAN/UPC
0672042170722,672042170722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1200W Redundant Power Supplies with PMBus
Total Output Power:

  • 800W/1200W

Dimension
(W x H x L):
  • 73.5 x 40 x 203 mm

Input:
  • 100-127Vac / 9.8 - 7A / 50-60Hz
  • 200-240Vac / 7.5 - 6A / 50-60Hz

+12V:
  • Max: 66.7A / Min: 0A (100-127Vac)
  • Max: 100A / Min: 0A (200-240Vac)

+12Vsb:
  • Max: 2.1A / Min: 0A

Output Type:
  • 25 Pairs Gold Finger Connector

Certification:   UL/cUL/CB/BSMI/CE/CCC
  Titanium Level