HyperX Fury 16GB DDR4 SDRAM Memory Module

Automatic overclocking up to 2666MHz.

HyperX® FURY DDR4 automatically recognizes the platform it’s plugged into and automatically overclocks to the highest frequency published, up to 2666MHz, for hassle-free, plug-and-play functionality. It delivers automatic top-level performance for motherboards featuring Intel’s 200 series and X99 chipsets and complements Intel’s 2, 4, 6, 8 and 10-core processors for faster video editing, 3D rendering, gaming and AI processing. Available in speeds from 2133MHz–2666MHz, CL14–16 latencies and capacities of 4GB, 8GB and 16GB single modules and 8GB–64GB kits, HyperX FURY DDR4 is a minimal investment in premium components that results in faster speeds, higher performance and enhanced reliability — plus it looks really cool. It stays cool, too, thanks to 1.2V power consumption resulting in less heat, with a lower voltage specification than DDR3. Its stylish, low-profile design complements the look of the latest PC hardware while helping you stand out from the crowd of squared designs.

  • Optimized for Intel’s 200 series and X99 chipsets
  • Cost-efficient high-performance DDR4 upgrade
  • At 1.2V, lower power consumption than DDR3
  • Stylish, low-profile heat spreader in signature FURY asymmetrical design

Manufacturer Part Number
HX426C16FW/16
EAN/UPC
0740617267006,740617267006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

CL(IDD) : 15 cycles

Row Cycle Time (tRCmin) : 45.25ns(min.)

Refresh to Active/Refresh
Command Time (tRFCmin) : 350ns(min.)

Row Active Time (tRASmin)  : 29.125ns(min.)

Maximum Operating Power  : TBD W*

UL Rating  : 94 V - 0

Operating Temperature  : 0 o C to +85 o C

Storage Temperature  : -55 o C to +100 o C

Power will vary depending on the SDRAM used.