Accessory Sneaker Sleeve 14 Carrying Cases

The Sneaker Sleeve 14 protects notebooks with up to 14-inch screens. The front half of  the bag has dedicated compartments for your notebook, power cord, office supplies and  personal items. The back half of the bag has an expanding, divided compartment for your  files.

Diversity

  • For all business occasion
  • Fitting with all business attire

Style

  • Business executive look
  • Sleek and practical design for daily use

Usability

  • Human-centric design
  • Two compartments for NB and documents

Diversity

  • Notebook carrying cases for every demand
  • Backpacks
  • Notebook cases
  • Case solution

Manufacturer Part Number
S26391-F1194-L401
EAN/UPC
4057185780674
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Material: PU (Polyurethane)

Product: REACH

Weight: 390 gr

Compartment: 2

Product information: One main compartment and a outside zipper pocket for wallet or pen

Order code / EAN: S26391-F1194-L401 / EAN: