iPhone SE Smartphone

A big step for small.

Welcome to iPhone SE, the most powerful 4‑inch phone ever. To create it, we started with a beloved design, then reinvented it from the inside out. The A9 is the same advanced chip used in iPhone 6s. The 12‑megapixel camera captures incredible photos and 4K videos. And Live Photos bring your images to life. The result is an iPhone that looks small. But lives large.

Design
A beloved design. Now with more to love.

iPhone SE takes an incredibly popular design and refines it even further. Crafted from bead-blasted aluminum for a satin-like finish, this light and compact phone is designed to fit comfortably in your hand. A brilliant 4‑inch Retina display makes everything look vibrant and sharp. And matte-chamfered edges and a color-matched stainless steel logo finish the look.

Technology
The most powerful 4‑inch phone ever.

At the core of iPhone SE is the A9, the same advanced chip that’s in iPhone 6s. With 64‑bit desktop-class architecture, the A9 chip brings you spectacular speed and responsiveness. And with console-class graphics performance, your favorite games and apps are incredibly rich and immersive. Making it a mighty chip for maximum performance.

Super‑efficient M9 motion coprocessor.

Embedded directly into the A9 chip, the M9 motion coprocessor connects to the accelerometer, compass, and gyroscope for a range of fitness tracking capabilities, such as measuring your steps and distance. It also makes it easy to activate Siri by simply saying “Hey Siri,” without having to pick up your iPhone.

Camera
The only camera you’ll ever need.

With a 12‑megapixel camera, you can be sure to capture sharp, detailed stills like the ones shot on iPhone 6s. That includes shooting — and even editing — brilliant 4K video, which is up to four times the resolution of 1080p HD video.

Live Photos.
Capture more than a moment.

Live Photos bring your still photos to life with sound and movement. Simply touch and hold anywhere on your 12-megapixel still and experience the moments just before and after it was taken, so your photos turn into living memories.

FaceTime HD camera with Retina Flash. Your selfie just got more beautiful.

The Retina display isn’t just a place to see your content — it’s a flash for your FaceTime HD camera. Powered by a custom display chip that allows the display to flash three times brighter than usual, the Retina Flash helps illuminate your selfies in low light and at night. And a True Tone flash matches the ambient light for more true-to-life colors and natural-looking skin tones.

iCloud Photo Library.
All your photos and videos, always with you.

iCloud Photo Library stores every photo and video you take and keeps them up to date on all your devices. Any edits you make are automatically updated everywhere, so you can view a photo from last week or last year no matter where you are.

Touch ID
Advanced security. Right at your fingertip.

Touch ID makes unlocking your iPhone SE simple and secure. After all, your fingerprint is the perfect password — no two are alike, and you always have it with you.

Apple Pay
An easier, more secure way to pay.

Touch ID isn’t just for unlocking your phone. It also lets you use Apple Pay at over two million stores and within apps. In stores, just hold your iPhone near the reader with your finger on Touch ID and you’re done. Because your card details are never shared — or even stored on your device — Apple Pay is a safer, more private way to pay.

Manufacturer Part Number
MP852B/A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Finish

  • Silver
  • Gold
  • Space Gray
  • Rose Gold
Capacity1
  • 16GB
  • 32GB
  • 64GB
  • 128GB
Size and Weight2
  • Height: 4.87 inches (123.8 mm)
  • Width: 2.31 inches (58.6 mm)
  • Depth: 0.30 inch (7.6 mm)
  • Weight: 3.99 ounces (113 grams)
Display
  • Retina display
  • 4‑inch (diagonal) LED‑backlit widescreen Multi‑Touch display
  • 1136‑by‑640‑pixel resolution at 326 ppi
  • 800:1 contrast ratio (typical)
  • Full sRGB standard
  • 500 cd/m2 max brightness (typical)
  • Fingerprint‑resistant oleophobic coating
  • Support for display of multiple languages and characters simultaneously
Chip
  • A9 chip with 64‑bit architecture
  • Embedded M9 motion coprocessor
Camera
  • 12‑megapixel camera
  • ƒ/2.2 aperture
  • Five‑element lens
  • 5x digital zoom
  • Live Photos with stabilization
  • Local tone mapping
  • Face detection
  • True Tone flash
  • Sapphire crystal lens cover
  • Backside illumination sensor
  • Hybrid IR filter
  • Autofocus with Focus Pixels
  • Tap to focus with Focus Pixels
  • Exposure control
  • Noise reduction
  • Auto HDR for photos
  • Panorama (up to 63 megapixels)
  • Auto image stabilization
  • Burst mode
  • Timer mode
  • Photo geotagging
Video Recording
  • 4K video recording at 30 fps
  • 1080p HD video recording at 30 fps or 60 fps
  • 720p HD video recording at 30 fps
  • 3x digital zoom
  • True Tone flash
  • Cinematic video stabilization (1080p and 720p)
  • Continuous autofocus video
  • Face detection
  • Noise reduction
  • Slo‑mo video support for 1080p at 120 fps and 720p at 240 fps
  • Time‑lapse video with stabilization
  • Take 8-megapixel still photos while recording 4K video
  • Playback zoom
  • Video geotagging
FaceTime HD Camera
  • 1.2‑megapixel photos
  • ƒ/2.4 aperture
  • Retina Flash
  • 720p HD video recording
  • Auto HDR for photos
  • Backside illumination sensor
  • Face detection
  • Burst mode
  • Exposure control
  • Timer mode
Touch ID
  • Fingerprint sensor built into the Home button
Apple Pay
  • Pay with your iPhone using Touch ID in stores, within apps, and on the web
  • Complete purchases made with Apple Pay on your Mac
  • Receive and redeem rewards using rewards cards
Cellular and Wireless
  • Model A1662*
    • LTE (Bands 1, 2, 3, 4, 5, 8, 12, 13, 17, 18, 19, 20, 25, 26, 29)
    • CDMA EV‑DO Rev. A  (800, 1700/2100, 1900, 2100 MHz)
    • UMTS/HSPA+/DC‑HSDPA (850, 900, 1700/2100, 1900, 2100 MHz)
    • GSM/EDGE (850, 900, 1800, 1900 MHz)
  • Model A1723*
    • LTE (Bands 1, 2, 3, 4, 5, 7, 8, 12, 17, 18, 19, 20, 25, 26, 28)
    • TD‑LTE (Bands 38, 39, 40, 41)
    • TD‑SCDMA 1900 (F), 2000 (A)
    • CDMA EV‑DO Rev. A (800, 1700/2100, 1900, 2100 MHz)
    • UMTS/HSPA+/DC‑HSDPA (850, 900, 1700/2100, 1900, 2100 MHz)
    • GSM/EDGE (850, 900, 1800, 1900 MHz)
  • All models
    • 802.11a/b/g/n/ac Wi‑Fi
    • Bluetooth 4.2 wireless technology
    • NFC
Location
  • Assisted GPS and GLONASS
  • Digital compass
  • Wi‑Fi
  • Cellular
  • iBeacon microlocation
Video Calling3
  • FaceTime video calling over Wi‑Fi or cellular
Audio Calling3
  • FaceTime audio
  • Voice over LTE (VoLTE)4
  • Wi‑Fi calling4
Audio Playback
  • Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Dolby Digital (AC-3), Dolby Digital Plus (E-AC-3), Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV
  • User‑configurable maximum volume limit
TV and Video
  • AirPlay Mirroring, photos, audio, and video out to Apple TV (2nd generation or later)
  • Video mirroring and video out support: Up to 1080p through Lightning Digital AV Adapter and Lightning to VGA Adapter (adapters sold separately)
  • Video formats supported: H.264 video up to 4K, 30 frames per second, High Profile level 4.2 with AAC‑LC audio up to 160 Kbps, 48kHz, stereo audio or Dolby Audio up to 1008 Kbps, 48kHz, stereo or multichannel audio, in .m4v, .mp4, and .mov file formats; MPEG‑4 video up to 2.5 Mbps, 640 by 480 pixels, 30 frames per second, Simple Profile with AAC‑LC audio up to 160 Kbps per channel, 48kHz, stereo audio or Dolby Audio up to 1008 Kbps, 48kHz, stereo or multichannel audio, in .m4v, .mp4, and .mov file formats; Motion JPEG (M‑JPEG) up to 35 Mbps, 1280 by 720 pixels, 30 frames per second, audio in ulaw, PCM stereo audio in .avi file format
Siri5
  • Use your voice to send messages, set reminders, and more
  • Get proactive suggestions
  • Use hands‑free
  • Listen and identify songs
External Buttons and Connectors
  • Touch ID sensor
  • Volume up/down
  • Ring/Silent
  • On/Off - Sleep/Wake
  • 3.5 mm headphone jack
  • Lightning connector
  • Microphone
  • Built‑in speaker
Power and Battery6
  • Talk time:
    Up to 14 hours on 3G
  • Internet use:
    Up to 12 hours on 3G,
    up to 13 hours on LTE,
    up to 13 hours on Wi‑Fi
  • Video playback:
    Up to 13 hours
  • Audio playback:
    Up to 50 hours
  • Standby time:
    Up to 10 days

Built‑in rechargeable lithium‑ion battery
Charging via USB to computer system or power adapter

Sensors
  • Touch ID fingerprint sensor
  • Three‑axis gyro
  • Accelerometer
  • Proximity sensor
  • Ambient light sensor
Operating System

iOS 10
With an all-new design and all-new features, iOS 10 is the world’s most advanced mobile OS. It brings your iPhone to life in more intelligent and expressive ways than ever.
See what’s new in iOS 10

iOS 10 includes:

  • AirDrop
  • AirPlay
  • AirPrint
  • Control Center
  • Handoff
  • HomeKit
  • iCloud
  • iCloud Keychain
  • Multitasking
  • Night Shift
  • Notification Center
  • Siri
  • Spotlight Search
Accessibility

Accessibility features help people with disabilities get the most out of their new iPhone SE. With built-in support for vision, hearing, physical and motor skills, and learning and literacy, you can fully enjoy the world‘s most personal device. Learn more

Features include:

  • VoiceOver
  • Zoom
  • Magnifier
  • Software TTY
  • Siri and Dictation
  • Switch Control
  • Closed Captions
  • AssistiveTouch
  • Speak Screen
Built‑in Apps

Built‑in apps are an essential part of your iPhone experience and are efficiently designed to use less than 200MB of storage.

  • Camera
  • Photos
  • Health
  • Messages
  • Phone
  • FaceTime
  • Mail
  • Music
  • Wallet
  • Safari
  • Maps
  • Siri
  • Calendar
  • iTunes Store
  • App Store
  • Notes
  • News
  • Contacts
  • iBooks
  • Home
  • Weather
  • Reminders
  • Clock
  • TV
  • Stocks
  • Calculator
  • Voice Memos
  • Compass
  • Podcasts
  • Watch
  • Tips
  • iCloud Drive
  • Find My iPhone
  • Find My Friends
  • Settings
Free Apps from Apple7

Pages, Numbers, Keynote, iMovie, GarageBand, and iTunes U are preinstalled on iPhone models with a capacity of 64GB or higher.

  • iMovie
  • Pages
  • Keynote
  • Numbers
  • iTunes U
  • GarageBand
  • Apple Store
  • Trailers
  • Apple TV Remote
  • iTunes Remote
  • Music Memos
Headphones
  • EarPods with 3.5 mm Headphone Plug
  • Storage and travel case
SIM Card
  • Nano-SIM
    iPhone SE is not compatible with existing micro‑SIM cards.
Rating for Hearing Aids
  • Model A1662, A1723: M3, T4
Mail Attachment Support
  • Viewable document types
    .jpg, .tiff, .gif (images); .doc and .docx (Microsoft Word); .htm and .html (web pages); .key (Keynote); .numbers (Numbers); .pages (Pages); .pdf (Preview and Adobe Acrobat); .ppt and .pptx (Microsoft PowerPoint); .txt (text); .rtf (rich text format); .vcf (contact information); .xls and .xlsx (Microsoft Excel); .zip; .ics
System Requirements
  • Apple ID (required for some features)
  • Internet access8

Syncing with iTunes on a Mac or PC requires:

  • Mac: OS X v10.8.5 or later
  • PC: Windows 7 or later
  • iTunes 12.3.3 or later (free download from www.itunes.com/download)
Environmental Requirements
  • Operating ambient temperature: 32° to 95° F (0° to 35° C)
  • Nonoperating temperature: -4° to 113° F (‑20° to 45° C)
  • Relative humidity: 5% to 95% noncondensing
  • Operating altitude: tested up to 10,000 feet (3000 m)
Languages
  • Language support
    English (Australia, Canada, UK, U.S.), Chinese (Simplified, Traditional, Traditional Hong Kong), French (Canada, France), German, Italian, Japanese, Korean, Spanish (Latin America, Mexico, Spain), Arabic, Catalan, Croatian, Czech, Danish, Dutch, Finnish, Greek, Hebrew, Hindi, Hungarian, Indonesian, Malay, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Swedish, Thai, Turkish, Ukrainian, Vietnamese
  • QuickType keyboard support
    English (Australia, Canada, India, Singapore, UK, U.S.), Chinese - Simplified (Handwriting, Pinyin, Stroke), Chinese - Traditional (Cangjie, Handwriting, Pinyin, Stroke, Sucheng, Zhuyin), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese (Kana, Romaji), Korean, Spanish (Latin America, Mexico, Spain), Arabic, Bengali, Bulgarian, Catalan, Cherokee, Croatian, Czech, Danish, Dutch, Emoji, Estonian, Filipino, Finnish, Flemish, Greek, Gujarati, Hawaiian, Hebrew, Hindi (Devanagari, Transliteration), Hinglish, Hungarian, Icelandic, Indonesian, Latvian, Lithuanian, Macedonian, Malay, Marathi, Norwegian, Polish, Portuguese (Brazil, Portugal), Punjabi, Romanian, Russian, Serbian (Cyrillic, Latin), Slovak, Slovenian, Swedish, Tamil (Script, Transliteration), Telugu, Thai, Turkish, Ukrainian, Urdu, Vietnamese
  • QuickType keyboard support with predictive input9
    English (Australia, Canada, India, Singapore, UK, U.S.), Chinese (Simplified, Traditional), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese, Korean, Russian, Spanish (Latin America, Mexico, Spain), Portuguese (Brazil, Portugal), Thai, Turkish
  • Siri languages
    English (Australia, Canada, India, Ireland, New Zealand, Singapore, South Africa, UK, U.S.), Spanish (Chile, Mexico, Spain, U.S.), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Mainland China, Hong Kong), Arabic (Saudi Arabia, United Arab Emirates), Danish (Denmark), Dutch (Belgium, Netherlands), Finnish (Finland), Hebrew (Israel), Malay (Malaysia), Norwegian (Norway), Russian (Russia), Swedish (Sweden), Turkish (Turkey), Thai (Thailand), Portuguese (Brazil)
  • Dictation languages
    English (Australia, Canada, India, Ireland, Malaysia, New Zealand, Philippines, Saudi Arabia, Singapore, South Africa, UAE, UK, U.S.), Spanish (Chile, Colombia, Mexico, Spain, U.S.), French (Belgium, Canada, France, Luxembourg, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Hong Kong), Arabic (Kuwait, Saudi Arabia, Qatar, UAE), Catalan, Croatian, Czech, Danish, Dutch (Belgium, Luxembourg, Netherlands), Finnish, Greek, Hebrew, Hungarian, Indonesian, Malaysian, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovakian, Swedish, Turkish, Thai, Ukrainian, Vietnamese
  • Definition dictionary support
    English, Chinese (Simplified, Traditional), Danish, Dutch, French, German, Hindi, Italian, Japanese, Korean, Norwegian, Portuguese (Brazil), Russian, Spanish, Swedish, Thai, Turkish
  • Bilingual dictionary support
    Chinese (Simplified), Dutch, French, German, Italian, Japanese, Korean, Spanish
  • Spell check
    English (Australia, Canada, UK, U.S.), French, German, Italian, Spanish, Danish, Dutch, Finnish, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Russian, Swedish, Turkish
In the Box
  • iPhone with iOS 10
  • EarPods with 3.5 mm Headphone Plug
  • Lightning to USB Cable
  • USB Power Adapter
  • Documentation
iPhone and the Environment

Apple takes a complete product life cycle approach to determining our environmental impact. Learn more

iPhone SE embodies Apple’s continuing environmental progress. It is designed with the following features to reduce environmental impact:

  • Mercury‑free LED‑backlit display
  • Arsenic‑free display glass
  • Brominated flame retardant–free
  • PVC‑free
  • Beryllium‑free
  • Recyclable aluminum enclosure

Apple and the Environment
Learn more about Apple’s dedication to reducing the environmental impact of our products and process. Or read our Product Environmental Reports for detailed information on the environmental performance of every Apple product.

Recycling
Apple takes a holistic view of materials management and waste minimization.



* To identify your iPhone model number, see http://support.apple.com/kb/HT3939. For details on LTE support, contact your carrier and see www.apple.com/iphone/LTE/. Cellular technology support is based on iPhone model number and configuration for either CDMA or GSM networks.
1. Available space is less and varies due to many factors. A standard configuration uses approximately 4GB to 6GB of space (including iOS and built-in apps) depending on the model and settings.
2. Size and weight vary by configuration and manufacturing process.
3. FaceTime calling requires a FaceTime-enabled device for the caller and recipient and a Wi-Fi connection. Availability over a cellular network depends on carrier policies; data charges may apply.
4. Data plan required. LTE, VoLTE, and Wi-Fi calling are available in select markets and through select carriers. Speeds are based on theoretical throughput and vary based on site conditions and carrier. For details on LTE support, contact your carrier and see www.apple.com/iphone/LTE/.
5. Siri may not be available in all languages or in all areas, and features may vary by area. Internet access required. Cellular data charges may apply.
6. All battery claims depend on network configuration and many other factors; actual results will vary. Battery has limited recharge cycles and may eventually need to be replaced by Apple service provider. Battery life and charge cycles vary by use and settings. See www.apple.com/batteries/ and www.apple.com/iphone/battery.html for more information.
7. iMovie, Pages, Numbers, and Keynote are free on the App Store for qualifying devices with initial activation on or after September 1, 2013. GarageBand is free on the App Store for qualifying devices with initial activation on or after September 1, 2014. Downloading apps requires an Apple ID and a device that is compatible with the iOS version required for each app.
8. Wireless broadband recommended; fees may apply.
9. Customized suggestions based on recipient and app are not available for Chinese (Simplified, Traditional), Japanese, Korean, and Thai.