1x4 4Port HDMI 3D HDTV/HDCP 720p/1080p Splitter/Distribution Amplifier

Connect four digital monitors or HDTV and broadcast simultaneously. Its built-in extender ensures clear and sharp images. Use HDMI distribution amplifier to enhance your presentations as well as broadcasting of real-time audio & video. Ideal for classrooms & training facilities. It is HDCP compliant, desktop design and supports 3D & HDTV 720p/1080i/1080p. Works with digital plasma screen & flat panel, projectors, HD DVD, satellite receivers, set-top box and any video display/source with HDMI port. Includes power adaptor. Recommended Cables: HDG Series Male to Male Cables. (Connectors: 5 HDMI Female)

Manufacturer Part Number
HD-14
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HD-14 / HD-180 37229 00752 7 | 0 37229 00753 4
HDMI Input Connector 1
HDMI Output Connectors 4 (HD-14) 8 (HD-18)
HDCP/DDC Support Yes
Compliance HDMI 1.65GHz
Max. Distance 65m (200ft)
Max.Signal Type 720p, 1080i, 1080pTMDS
Input Voltage
DDC Input Voltage 0.5-1.0v (peak-to-peak)
5v (peak-to-peak)
Power Requirement Includes Power Adaptor
Casing Metal