B350 PC MATE Desktop Motherboard

MAKING YOUR LIFE EASIER IS OUR BUSINESS

Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.

COOLING
STAY COOL

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system to the max.

LOOKING COOL WHILE KEEPING COOL

High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers automatically detect fans running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS
DISPLAY
ENJOY THE LATEST VIDEO STANDARDS

Supporting the latest display connectors for new technologies (OLED, HDR) and legacy connectors for beamers, MSI motherboards are designed to make life easier for any professional user.

LEGACY DVI / VGA VIDEO SUPPORT

To support professional monitors, TV's, beamers and other displays, this MSI motherboard features DVI and a VGA video output. No matter what screen type you want to connect, using a dedicated graphics card or an onboard connector, MSI motherboards have you covered.

WANT MORE PERFORMANCE? TRY MULTI GPU!

Gaming enthusiasts are always looking for more performance to get the ultimate experience. Using multiple graphics cards is a great way to find out just how good it gets. MSI GAMING motherboards fully support multi GPU technologies and have optimal PCI-E slot placement for the best thermal performance.

4K UHD

Enjoy awesome 4K UHD (2160p ultra-high definition) video playback with MSI motherboards.

STORAGE
BE THE FIRST TO BOOT UP IN THE MORNING

This MSI product supports all the latest storage standards. This allows you to connect any ultra-fast storage device, giving you noticeable benefits. Start programs faster, load data faster and increase productivity.

Manufacturer Part Number
B350 PC MATE
EAN/UPC
0824142143698,824142143698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports AMD® RYZEN series processors and 7th Gen A-series/ Athlon™ processors for Socket AM4
* This function will be supported depend on the CPU.

Chipset

• AMD® B350 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Support DDR4 1866/ 2133/ 2400/ 2667(OC)/ 2933(OC)/ 3200(OC)+ Mhz*
• Dual channel memory architecture
* 7th Gen A-series/ Athlon processors support a maximum of DDR4 2400 Mhz.
  Please refer www.msi.com for more information on compatible memory.

Slots

• 1 x PCIe 3.0 x16 slot (PCI_E2)
- Supports x 16 speed with RYZEN Series Processors
- Supports x 8 speed with 7th Gen A-series/ Athlon™ processors
• 1 x PCIe 2.0 x16 slot (PCI_E4, supports x4 mode)*
• 2 x PCIe 2.0 x1 slots
• 2 x PCI slots
* PCI_E4 slot will support PCIe 2.0 x2 only, when installing device in any PCIe x1 slot. 

Onboard Graphics

• 1 x VGA port, supports a maximum resolution of 2048x1280@60HZ (RB)*
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz*
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@24Hz*
* Only support when using a 7th Gen A-series/ Athlon™ processor.
* Maximum shared memory of 2048 MB 

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology

Storage

• AMD® B350 Chipset
• 4 x SATA 6Gb/s ports*
- Support RAID 0, RAID 1 and RAID 10
• 1 x M.2 port (Key M)
- Supports PCIe 3.0 x4 (RYZEN Series Processors) or PCIe 3.0 x2 (7th Gen A-series/ Athlon™ processors ) and SATA 6Gb/s
- Supports 2242/ 2260 /2280/ 22110 storage devices

USB

• AMD® B350 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports available through the internal USB 3.1 Gen1 connectors
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB 2.0 connectors)

• AMD® Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (3 Type-A ports and 1 Type-C port on the back panel)

Audio

• Realtek® ALC892 Codec
- 7.1-Channel High Definition Audio

LAN 

• 1 x Realtek® 8111H Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water-pump-fan connector
- 4 x 4-pin system fan connectors
- 1 x 4-pin RGB LED strip connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x TPM module connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x VGA port - 1 x DVI-D port
- 1 x HDMI™ port
- 3 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen1 Type-C port
- 1 x LAN (RJ45) port
- 6 x OFC audio jacks

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes