Turbo NAS TS-253B SAN/NAS Server

The TS-253B comes with a sleek new look, featuring an OLED panel and two capacitive touch buttons. The TS-253B also features a PCIe port for boosting the potential applications of your NAS: the QNAP QM2 expansion card can be installed for adding an M.2 SSD cache/10GbE connectivity, a compatible wireless card can be installed to use the TS-253B as a wireless access point, and a USB 3.1 10Gbps card can be added for easier backup to/from multiple external storage devices. With a USB Type-C QuickAccess port and a SD card slot, the TS-253B simplifies transferring and sharing files without needing a network connection. The TS-253B also provides feature-rich multimedia functionality, such as 4K video playback and real-time transcoding. The multi-zone multimedia management app Cinema28 and popular web automation app IFTTT Agent also enrich your multimedia experience and NAS automation.

  • PCIe port supports installing a QNAP QM2 dual-port M.2 SSD/10GbE connectivity, a compatible PCIe wireless adapter, or a USB 3.1 10Gbps card
  • USB QuickAccess port for direct access to files on NAS without needing a network connection
  • Supports virtualization, centralized storage, backup, sharing, and disaster recovery
  • A hybrid approach to virtualization in one NAS: Virtualization Station and Container Station
  • Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline
  • Cinema28 for centralized management of multimedia devices to enrich multimedia experiences
  • IFTTT Agent enables web automation for improved working efficiency

Intel® Celeron® J3455 quad-core 1.5GHz CPU with AES-NI Encryption

Powered by the latest 14 nm Intel® Celeron® J3455 quad-core 1.5GHz processor (burst up to 2.3 GHz), up to 8GB DDR3L RAM, dual Gigabit LAN ports, and SATA 6Gb/s, the TS-253B runs tasks smoothly and quickly with up to 225 MB/s read/ write speeds. The TS-253B features Intel® AES-NI hardware-accelerated encryption to drive transfer speeds of up to 225 MB/s with AES 256-bit encryption for both full NAS volumes and shared folders, boosting system performance and security while ensuring the safety of sensitive data stored in the TS-253B.

Extend NAS functionality with the PCIe Slot

With PCIe expansion, the TS-253B provides flexibility in extending NAS functionality and potential applications. Install a QNAP QM2 card to provide M.2 SSD caching/10GbE connectivity, or use the TS-253B as a wireless access point by installing a compatible wireless network card, or boost the USB connectivity of the TS-253B by installing a USB 3.1 10Gbps card.

QM2 expansion card redefines NAS function

QNAP's QM2 is a PCIe expansion card that features dual M.2 SSD slots and 10GbE connectivity (individual cards may vary in functionality). This allows users to easily set up SSD caching or to enable Qtier auto-tiering technology to optimize NAS performance. 10GbE-compatible models can also future proof the TS-253B for use with 10GbE networks. Equipped with a dedicated cooling module, the QM2 can maintain its high performance even when tasked with the highest workloads.

OLED panel with capacitive touch buttons

The TS-253B features an all-new design with a sliding cover. The tool-less 3.5” hard drive installation makes it easier for users to set up and maintain the TS-253B. The OLED front panel displays system information (including temperatures, fan speed, and the capacity of hard drives, volumes and LUN) allowing you to quickly view the overall system status. Dust-proof capacitive touch buttons allow you to easily wake up the screen, change network IP settings and host password or even restart and shut down the system.

Manufacturer Part Number
TS-253B-8G-US
EAN/UPC
0885022012923,885022012923
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TS-253B-8G: TS-253B-4G
CPU: Intel® Celeron® J3455 quad-core 1.5 GHz, up to 2.3 GHz

Encryption Accleration

: ✔ (AES-NI)
Graphics: Intel® HD Graphics 500
System memory: 8GB DDR3L
(2 x 4GB)
Maximum Memory: 8GB
Total Memory Slots: 2 x DDR3L SODIMM slots
(For dual-DIMM configuration, you must use a pair of identical DDR3L modules.)
Drive: Hot-swappable 2 x 3.5"/2.5" SATA 6Gb/s HDD/SSD
GbE LAN Port: 2 x RJ45 Gigabit LAN port
10GbE LAN Port: Optional 10 Gigabit LAN port via a PCIe expansion card
USB 3.0 Port: 5 x USB 3.0 Type-A ports
USB QuickAccess: USB Type-C
PCIe Slot: 1 PCIe 2.0 x2 slot
HDMI Port: 2 x HDMI v1.4b, up to 3840 x 2160, 30 Hz
Audio Input: 2 x 3.5mm microphone input jacks
Audio Output: speaker, 3.5mm line out jack
Display: 0.96” monochrome OLED
LED Indicators: Status/Power, LAN, USB, Drives, SD card, USB QuickAccess
Buttons: Power, USB copy, Reset, Capacitive touch buttons (select, enter)
Infrared Receiver: ✔ supplied with a QNAP RM-IR004 remote control (compatible with RM-IR002 remote control)
SDXC Card Reader: ✔
Other Interfaces: Kensington security slot
Dimension (HxWxD): 168 x 105 x 226 mm
6.61 x 4.13 x 8.90 inch
Weight: 1.66 kg ( 3.66 lbs )
Sound Level*: Operating low speed: 16.7 dB(A)
Operating Temperature: 0 ~ 40˚C (32˚F ~ 104˚F)
Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C (80.6˚F)
Power Consumption: HDD sleep: 13.07W
Typical Operation: 20.42W
Power Supply: 65W AC adapter, 100-240V
Fan: 1 x 7 cm
Package Contents: NAS, QIG, 2 x RJ45 ethernet cables, AC adapter, power cord, 2.5" drive screw kit, RM-IR004 remote control