SEW-3055W BabyView Baby Video Monitoring System IR Night Vision PTZ 5.0 inch

The BabyView monitor system brings parents a simpler and better experience watching over their baby. Use the bright and wide 5” LCD touchscreen monitor to enable the array of features provided, such as the 300° pan, and 110° tilt capabilities, Two-Way Talk, and night vision. And with the photo diary, your baby's milestones will be captured and preserved onto your monitor. The BabyView system includes a BabyView watch that notifies you when it detects any motion or sounds coming from your baby's room. To check in on your little one, the new Wisenet BabyView app for iOS and Android devices, lets you stay connected to and remotely watch over your baby at anytime from anywhere.

Manufacturer Part Number
SEW-3055W
EAN/UPC
0849688006436,849688006436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Operating Frequency: 2.4GHz (Wi-Fi), 2.4GHz (FHSS)
Transmitting Power: 17dBm(FHSS)/802.11b 11Mbps: 18+/-1dBm 802.11g 54Mbps: 16+/-1dBm 802.11n 135Mbps: 15+/-1dBm (Wi-Fi)
Monitor Sensitivity:  -88dBm (FHSS)/135M: -68dBm @10%PER;54M: -74dBm @10%PER;11M: -89dBm@8%PER (Wi-Fi)
Type of Spread Spectrum: FHSS , Wi-Fi
Type of Modulation: FHSS (GFSK)/802.11b FHSS(CCK,DQPSK,DBPSK),802.11g/n: OFDM (BPSK,QPSK,16-QAM,64-QAM)
Date Rate: FHSS (4Mbps), Wi-Fi (802.11b: 11,5.5,5.1Mbps;802.11g: 54,48,36,24,18,12,9,6Mbps;802.11n: 150Mbps Max)
Transmitting Distance: Min. 600ft (FHSS, Dual-mode, Line of Sight) / 900ft (FHSS only mode, Line of Sight) / 300ft (Wi-Fi only, Line of Sight)
Wireless Camera (SEP-5001RD/UC) Imaging Device: 1/4” Color CMOS Image Sensor
Effective Pixel: H: 1280, V: 1024
Resolution: High: 2.5 Mbps(1280x720@~15fps),  
Middle : 1.5Mbps(704x480 @~20fps),
Low : 700Kbps(704X480@~ 10 fps
Image Compression: MPEG4
Max. Frame Rate: 20fps@704x480
Streaming Capability: Uni
IP: IPv4
Protocol: UDP, RTSP, NTP, DHCP, HTTP
Streaming Method: Unicast
Max. User Access: 4 Users simultaneously
White Balance: Auto
Lens: EFL=3.95mm, F=2.2
Viewing Angle (Diagonal): 55 degree
IR LED Type/ Night Vision: IR LED – 940nm /5m
Lullabies: 4 songs (Monitor Remote On/Off)
Night Light: Yes (Manual & Remote On/Off)(Amber color, 3000-3500K)
Loud Speaker Output: 0.5W, 90dB spl
Power Requirement: DC 5V ±10%
Power Consumption: 4.5Watt (Normal),6.0Watt(IR On)
VOX level detection: Low: 50dBA / High: 60dBA
Operating Temperature Range: 0°C ~ +40°C
Operating Humidity Range: 85% RH
Evnironment Rating: Indoor use only
Pan Angle: 300°
Panning/tilt Speed: 12 degree per sec.
Tilt Angle: 110°
Regulation Compliance: FCC/CE/IC (Canada Certification)
RoHS Compliance: Yes for CE version only
Audio: Built in Microphone/Speaker
Weight: 256g
Sensor Part (SEA-SE10/UC) Temperature sensor: N/A
Humidity sensor: N/A
Air quality sensor (Dust): N/A
Sensor Light: N/A
Weight: N/A
Wireless Monitor Display Type/Size: Color TFT 5”
Resolution: 800x480
Touchscreen: Resistive touch type
SD card slot: Yes (Micro SD / not included)
Digital Zoom: x1.5, x2
Real time Clock (RTC): +/- 4sec / day
Feed Timer Alert: Yes (beep sound)
Sensor Alert: N/A
Wrist band alert: Bluetooth Connection
Number of Camera Support: Up to 4 cameras
Power Requirement : Adapter : DC 5V ±10%, Battery : 3.8V Li-ion
Loud Speaker Outpout: 1W, 85dB spl
Power Consumption: 5.5Watt  (max)
Operating Temperature Range: 0°C~+40°C
Operating Humidity Range: 85%RH
Environment Rating: Indoor use only
Regulation Compliance: FCC/IC (Canada certification)
RoHS Compliance: Yes for CE version only
Audio: Built in Microphone/Speaker
Other Special Feature: Bluetooth Sensor connection, Volume control, Pairing
Battery Type: Li-ion
Battery Capacity: 2500mAh Rechargeable battery pack, Replaceable
Battery time duration: Min 4 hours (Video On)
Weight: 224g
Wrist Band (SEA-WBW0/UC) Material for band: Soft Silicon
Alert Method: Vibration
Battery Type: Li-ion (38mAh Rechargeable Battery)
Display: Digital watch/ Battery check/ connection check
Control Part: Push toggle
Transmission Range: 10 meters
Weight / Strip length: 9g / 150 - 220mm (adjustable range for length)