Single-use gloves are a great choice when you need economical hand and product protection. Smooth finish ensures hassle-free use and excellent dexterity. Powder-free gloves provide reliable performance without the risk of latex allergies. Premium-quality PVC material is durable for long-lasting performance. Gloves are perfect for foodservice, lab work, light manufacturing and more.
Note:
ANTI-STATIC: No
AVAILABLE SIZES: S - M - L - XL
COLOR: Clear
CUFF STYLE: Rolled Beaded
GLOVE LENGTH: 228 mm, 9"
MATERIAL: PVC
POWDER CONTENT: Powder-Free
SILICONE FREE: No
SPECIFIC NEEDS: Thin for greater sensitivity - Powder Free - Industrial Grade - Synthetic, Non Latex