Power and charge your laptop through USB Type-C (5Gbps), and create a workstation virtually anywhere you go, adding 4K video, GbE, and two USB 3.0 ports. Expand the connectivity of your USB-C™ enabled laptop. This sleek and compact USB-C multiport adapter, in attractive silver and white, is the perfect accessory for your MacBook Pro, MacBook, Chromebook™ or other USB Type C™ equipped laptop. The adapter is also Thunderbolt™ 3 port compatible, so you can connect it to your Thunderbolt 3 equipped laptop.
The USB-C adapter lets you create a powerful workstation virtually anywhere, providing 4K Ultra HD (3840 x 2160p) HDMI video output, two USB 3.0 ports, and a Gigabit Ethernet port. You can also power both the multiport adapter and your laptop simultaneously, with support for USB Power Delivery 2.0.
Create a powerful workstation
When coupled with your laptop display, this versatile USB-C multiport adapter makes it easy to create a dual-monitor workstation when you need it. It offers a 4K HDMI® port (with audio), so you can easily connect a high-resolution monitor and gain access to more screen space. With higher resolutions, you can view more windows at once and increase your productivity.
The Gigabit Ethernet port ensures reliable wired network access, which is ideal for areas with limited Wi-Fi access. Plus, with two additional USB 3.0 ports (USB Type-A) you can connect your existing peripheral devices, like your mouse or flash drive.
Designed for easy portability
This multiport adapter means you don’t have to carry multiple power adapters with you. Ideal for mobile use, it features a USB-C port that supports USB Power Delivery 2.0 (USB PD 2.0), so you can use your laptop’s USB-C power adapter to power both your laptop and the multiport adapter.
The versatile multiport adapter is compact and lightweight, so it's easy to tuck into your laptop bag. It consolidates multiple ports into a single adapter, which means you don’t need to bring along multiple single-function adapters.
The adapter also features an integrated USB-C cable, which means one less cable to carry with you. The cable’s extended length at 25 cm (9.84"), provides you with more placement options, so you can position the adapter exactly where you need it, to work in comfort.
The DKT30CHPDW is backed by a StarTech.com 3-year warranty and free lifetime technical support.
Note: To ensure full adapter functionality, your laptop’s USB-C port must support USB Power Delivery and DP alt mode.
Note:
Warranty Information
Warranty: 3 Years
Hardware
4K Support: Yes
Bus Type: USB-C
Chipset ID: VLI - VL813 (USB 3.0 Hub)
VLI - VL100 (USB Power Delivery)
Chrontel - CH7525A (HDMI)
ASIX - AX88179 (LAN)
Displays Supported: 1
Fast-Charge Port(s): No
Industry Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1
Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 4096 x 2160p @ 24Hz or 3840 x 2160p (HDMI) @ 30Hz
Maximum Power Delivery Support: 60 W
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s):
1 - USB Type-C (24 pin) USB 3.0 Male
1 - HDMI (19 pin) Female
1 - RJ-45 Female
2 - USB Type-A (9 pin) USB 3.0 Female
1 - USB Type-C (24 pin) USB 3.0 Female
Software
OS Compatibility: Windows® 7, 8, 8.1, 10
Mac OS® 10.9 to 10.12
Chrome OS™
Special Notes / Requirements
Note:
Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your host USB-C port supports USB Power Delivery 2.0 and DP alt mode.
The adapter can connect to a host laptop’s USB-C port that doesn’t support USB Power Delivery 2.0. However, in this configuration if a power adapter is connected to the multifunction adapter, it will not pass power through to your host laptop.
A 4K-capable display is required to achieve 3840 x 2160p resolution (4K is also known as 4K x 2K)
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements: A host laptop with an available USB-C port (to ensure full adapter functionality, the host USB-C port must support USB Power Delivery 2.0 and DP alt mode)
Optional: USB-C power adapter (for example, your laptop’s USB-C based power adapter)
Power Power Source: USB-Powered
Environmental
Humidity: 0~85% RH (Non-condensing)
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)
Physical Characteristics Cable Length: 13.7 in [348 mm]
Color: Silver & White
Enclosure Type: Plastic
Product Height: 0.7 in [18 mm]
Product Length: 3.8 in [96 mm]
Product Weight: 2.3 oz [66 g]
Product Width: 2 in [51 mm]
Packaging Information
Shipping (Package) Weight: 6.9 oz [195 g]
What's in the Box
Included in Package:
1 - USB-C multiport adapter
1 - quick-start guide