Latitude 3380

Made for active education.

A 13.3-inch laptop built with advanced applications for modern learning and best-in-class durability to withstand every school day.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Top performance for accelerated applications.

Supports science smarts: Core-I processing performance supports the demands of STEM disciplines that require resource-intensive applications.

Manufacturer Part Number
YRN49
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Latitude 3380 BTX

Processor

7th Gen Intel(R) Core(TM) i5-7200U Processor (3M Cache, up to 3.10 GHz)

Hard Drive

128G 7mm SSD

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

LCD

13.3'' HDF Display for Non-TOUCH

Cable

UK Power Cord

Operating System

Windows 10 Pro 64-bit English

SPL Warranty

Channel 12M Basic Warranty - Next Business Day

Keyboard

Internal UK/Irish Qwerty Non-backlit Keyboard

Driver

Dell Wireless(TM) 1820 Driver

Wireless

Qualcomm QCA61x4A 802.11ac Dual Band (2x2) Wireless Adapter+ Bluetooth 4.1

Documentation Disks

English, French, German, Italian, Dutch Shipping Docs

Bundle

Latitude Bundle SKU

Systems Management

No Out-of-Band Systems Management

Diagnostic CD / Diskette

No Resource DVD

Placemat

Placemats (English, French, German, Italian, Dutch)

Order Information

Dell Order Information

Primary Battery

4 Cell 56WHR Battery

Mobile Broadband

No Wireless WAN Card selected

E Star

eStar 6.1

Base Options

Intel(R) Core(TM) i5-7200U Processor, Intel(R) HD Graphics 620

EAN POD label

GCC SPL only

Color Choice

Black LCD Back Cover for Latitude 3380

Packaging

System Shipment, Latitude 3380

Dell Data Protection | Encryption Security HW

No DDPE

FGA Module

3380_KBY_1HFY18_004/GB/BTP

Label

No RFID Label for Palmrest

Processor Branding

Intel® Core™ i5 Label

Custom Delivery Logistics

Delivery Plus Flag

Microsoft Application Software

Microsoft® Office 30 Day Trial - Excludes Office License

Nonmicrosoft Application Software

Dell Applications for Windows 10

Protect Your New PC

McAfee Small Business Security 30 day trial, Digital Delivery

Power supply

65W A/C Adapter

Operating System Resource Media

Recovery DVD Not Included

Dell Backup Recovery

OS Recovery

Transportation from ODM to region

BTS/BTP Shipment

Base SKU

998-CLDJ

Base Sku Class

VL002

E Star

YES

Chassis

32666

Long Description

Dell Latitude 3380 BTX|7th Gen Intel(R) Core(TM) i5-7200U Processor (3M Cache, up to 3.10 GHz)|128G 7mm SSD|8GB (1x8GB) 2133MHz DDR4 Memory|13.3'' HDF Display for Non-TOUCH|UK Power Cord|Windows 10 Pro 64-bit English|Channel 12M Basic Warranty - Next Business Day

Serial scan

Service Tag

Offline Quote Number

101255185

Box Dimensions

47.2 x 8.1 x 29.4

Box Weight

3.2

Minimum Order Quantity

10

Pallet Layer Quantity

30

Pallet Total Quantity

90

Extended Lead Time

6 weeks