Made for active education.
A 13.3-inch laptop built with advanced applications for modern learning and best-in-class durability to withstand every school day.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Top performance for accelerated applications.
Supports science smarts: Core-I processing performance supports the demands of STEM disciplines that require resource-intensive applications.
Note:
Tech Specs
Base
Dell Latitude 3380 BTX
Processor
6th Gen Intel(R) Core(TM) i3-6006U Processor (3M Cache, 2.00 GHz)
Hard Drive
128G 7mm SSD
Memory
4GB (1x4GB) 2133MHz DDR4 Memory
LCD
13.3'' HDF Display for Non-TOUCH
Cable
UK Power Cord
Operating System
Windows 10 Pro 64-bit English
SPL Warranty
Channel 12M Basic Warranty - Next Business Day
Keyboard
Internal UK/Irish Qwerty Non-backlit Keyboard
Driver
Dell Wireless(TM) 1820 Driver
Wireless
Qualcomm QCA61x4A 802.11ac Dual Band (2x2) Wireless Adapter+ Bluetooth 4.1
Documentation Disks
English, French, German, Italian, Dutch Shipping Docs
Bundle
Latitude Bundle SKU
Systems Management
No Out-of-Band Systems Management
Diagnostic CD / Diskette
No Resource DVD
Placemat
Placemats (English, French, German, Italian, Dutch)
Order Information
Dell Order Information
Primary Battery
4 Cell 56WHR Battery
Mobile Broadband
No Wireless WAN Card selected
E Star
eStar 6.1
Base Options
Intel(R) Core(TM) i3-6006U Processor, Intel(R) HD Graphics 520
EAN POD label
GCC SPL only
Color Choice
Black LCD Back Cover for Latitude 3380
Packaging
System Shipment, Latitude 3380
Dell Data Protection | Encryption Security HW
No DDPE
FGA Module
3380_SKY_1HFY18_001/GB/BTP
Label
No RFID Label for Palmrest
Processor Branding
Intel® Core™ i3 Processor Label
Custom Delivery Logistics
Delivery Plus Flag
Microsoft Application Software
Microsoft® Office 30 Day Trial - Excludes Office License
Nonmicrosoft Application Software
Dell Applications for Windows 10
Protect Your New PC
McAfee Small Business Security 30 day trial, Digital Delivery
Power supply
65W A/C Adapter
Operating System Resource Media
Recovery DVD Not Included
Dell Backup Recovery
OS Recovery
Transportation from ODM to region
BTS/BTP Shipment
Base SKU
998-CLDS
Base Sku Class
VL002
E Star
YES
Chassis
32666
Long Description
Dell Latitude 3380 BTX|6th Gen Intel(R) Core(TM) i3-6006U Processor (3M Cache, 2.00 GHz)|128G 7mm SSD|4GB (1x4GB) 2133MHz DDR4 Memory|13.3'' HDF Display for Non-TOUCH|UK Power Cord|Windows 10 Pro 64-bit English|Channel 12M Basic Warranty - Next Business Day
Serial scan
Service Tag
Offline Quote Number
101254964
Box Dimensions
47.2 x 8.1 x 29.4
Box Weight
3.2
Minimum Order Quantity
10
Pallet Layer Quantity
30
Pallet Total Quantity
90
Extended Lead Time
6 weeks