Chromebook 11 3180

Enrich education. Empower students.

An 11.6-inch laptop that provides a cost-effective learning solution built with best-in-class durability to withstand every school day.

Survives school days and school kids.

Good past the last bell: With at least 10 hours of battery life, this trusty PC gets kids through even the longest school days. 

Designed to be kid-proof: The Chromebook 3180 Education laptop comes with a sealed, spill-resistant keyboard, rubberized edges and Drop Protection, so it can withstand lockers, lunchrooms, backpacks and buses. 

Collaborative construction: A 180-degree hinge allows the system to lay flat, making it easier to share content on the Corning Gorilla Glass screen with up to 10x higher scratch resistance.

One machine to charge them all.

The optional mobile computing cart with a space-saving design makes it easy to charge, manage, and store up to 36 systems at once. An LED light lets teachers easily see that all devices are actively charging.

Google gives you more.

Evolved for modern education: The Chromebook G Suite for Education features a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place. 

Learning lit up: Improve student-teacher engagement with the Dell Activity Light, an innovative 3-color LED. It provides a visual indicator that allows non-disruptive communication.

Manufacturer Part Number
29FT8
EAN/UPC
5397064001889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Chromebook 11 3180 Edu Series

Hard Drive

16GB eMMC harddrive

Memory

4GB Memory

SPL Warranty

Channel 12M Collect and Return

Keyboard

Internal English (UK) Keyboard

Documentation Disks

English, French, German, Italian, Dutch Shipping Docs

Bundle

Chromebook Bundle SKU

Placemat

Placemat (English, French, German, Italian, Dutch)

Order Information

Dell Chromebook Order

Primary Battery

EXTERNAL

Base Options

Intel Celeron N3060, 4GB Memory, 16GB eMMC

Power cord

UK/Irish Power Cord

EAN POD label

EAN label

Back Cover

LCD Cover, Non-Touch (Black)

Packaging

System Shipment, Chromebook 3180

FGA Module

3180_Braswell_1HFY18_002/GB/BTS

Label

No RFID Label for Palmrest

Processor Branding

Intel® Celeron® Label

LCD

11.6" HD Non-Touch LCD

Delivery Plus

Delivery Plus Flag

Power supply

65W AC Adapter

Transportation from ODM to region

Smart Selection Shipment

Cloud Storage

None

Base SKU

998-CLGB

Base Sku Class

GK002

Chassis

32664

Long Description

Dell Chromebook 11 3180 Edu Series|16GB eMMC harddrive|4GB Memory|Channel 12M Collect and Return

Serial scan

Service Tag

Offline Quote Number

101285318