Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Color
- Non-Touch LCD Black Cover with WLAN antenna
Display
- 13.3'' HDF Display for Non-Touch
Keyboard
- Keyboard, US-English (non-backlit)
Warranty1
Ports
- 1 HDMI
- 1 Universal mic/headset
- 2 USB 3.1 Gen 1
- 1 USD card reader
Slots
- Intel Dual Band Wireless-AC 7265 802.11 AC Wi-Fi + BT 4.0 LE Wireless Card (2x2)
Chassis
-
Security Options
TPM 1.2
Nobel Wedge Lock
Dimensions
- Starting Height: 0.91” (23 mm) x Width: 13.11” (332.9 mm) x Depth: 9.13” (231.8 mm)
Starting Weight: 3.54 lbs (1.61 kg)
Primary Battery
- Primary 4-Cell 56W/HR Battery
Regulatory
- Energy Star 6.1, EPEAT registered, BFR/PVC Free Configuration Option