OptiPlex 3050

Bigger performance, smaller design.

Ultra compact business desktop with multiple mounting options to best fit your workspace. Offers essential best-in-class security and manageability.

Operating System

Available with Windows 10 Pro -
for a smooth, versatile PC experience.

Designed to get the job done

Innovative design: With several custom designed mounting solutions, including the New OptiPlex Micro All-in-one Stand with cable cover, you can free yourself from desktop clutter, maxing out on your productivity potential in a visually appealing work space set up.

Compact without compromise: Native support for dual display and designed to pack business-class performance into the smallest possible format. Now utilizing 60% less surface area while still maintaining all the reliability you’ve come to expect.

Service with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can more easily upgrade and replace components.

Features that drive business

More powerful than ever: Designed around Intel® 7th Gen 35W processors with support up to Core™ i5.

Amplify your performance: Supports up to 32GB of the latest 2133MHz DDR4 memory for smoother graphics and less visual stutter.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 WiFi. Stay connected at a greater distance from your WiFi router and deliver top WiFi speeds for faster streaming.

Secure and seamless: Work confidently with unhindered data transfers and smooth connectivity with plenty of port options, including DisplayPort, HDMI, and optional VGA or serial port.

Secure, reliable, and manageable

A partner you can trust: MTBF Certified, the OptiPlex 3050 delivers the reliability and consistency your work demands.

Always up to date: Every OptiPlex 3050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Stay secure: With TPM, optional chassis intrusion, HDD Protection, and DDPE, you can focus more on your work and spend less time worrying about your system.

Manufacturer Part Number
MFXX8
EAN/UPC
5397063984251
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

OptiPlex 3050 Micro Form Factor BTX

Processor

7th Gen Intel® Core™ i3-7100T (DC/3MB/4T/3.5GHz/35W); supports Windows 10/Linux

Hard Drive

2.5" 128GB SSD Class 20

Memory

4GB (1x4GB) 2400MHz DDR4 Non-ECC

Cable

UK Power Cord

Chassis Options

OptiPlex 3050 MFF with 65W up to 87% efficient adaptor

Operating System

Windows 10 Pro 64bit English, Dutch, French, German, Italian

SPL Warranty

Channel 12M Basic Warranty - Next Business Day

Keyboard

Dell Multimedia Keyboard-KB216 - UK (QWERTY) - Black

Driver

Intel Wireless 3165 Software

Mouse

Dell MS116 Wired Mouse Black

Wireless

Intel® Dual Band Wireless AC 3165 (802.11ac) 1x1 + Bluetooth

Documentation Disks

English, French, German, Italian, Dutch Shipping Docs

Bundle

Bundle Sku

2nd Hard Drive

No Additional Hard Drive

System Monitoring Options

Not Selected in this Configuration

Systems Management

No Out-of-Band Systems Management

Operating System Recovery Options

No Diagnostic/Recovery CD media | OS-Windows Media Not Included

Placemat

MFF QSG English, French, German, Italian, Dutch

Order Information

Dell Order

E Star

E-Star 6.1 & TCO 5.0 Driver, Service Install Module

EAN POD Label

EAN Shipping Box Label, Print On Demand

TPM Security

TPM

Packaging

OptiPlex Micro Packaging & Labels

FGA Module

3050MFF_1H18_016/GB/BTS

Adapter

Not Selected in this Configuration

Optical Software

PowerDVD Software not included

Label

Dell OptiPlex 3050 MFF Regulatory Label

All-in Cards

VGA Port Adapter for OptiPlex Micro

Hard Drive Cables and Brackets

No Additional Caddy

Intel Responsiveness Technologies

No Intel Responsive

Labels

Intel Core i3 Label

Delivery Plus

Delivery Plus Flag

Microsoft Application Software

Microsoft® Office Trial

Nonmicrosoft Application Software

Dell Applications for Windows 10

Power supply

65W AC Adapter

Image Restore

OS Recovery

Transportation from ODM to region

DT BTS/BTP Shipment

Deployment Services

None

Dell Professional Services - Training

None

Aio

False

Base SKU

998-CJTT

Base Sku Class

Q-002

E Star

YES

Chassis Type

MF

Chassis

32592

Long Description

OptiPlex 3050 Micro Form Factor BTX|7th Gen Intel® Core™ i3-7100T (DC/3MB/4T/3.5GHz/35W); supports Windows 10/Linux|2.5" 128GB SSD Class 20|4GB (1x4GB) 2400MHz DDR4 Non-ECC|UK Power Cord|OptiPlex 3050 MFF with 65W up to 87% efficient adaptor|Windows 10 Pro 64bit English, Dutch, French, German, Italian|Channel 12M Basic Warranty - Next Business Day

Serial scan

Service Tag

Offline Quote Number

101266674

Box Dimensions

19.6 x 9.4 x 5.2

Box Weight

5.89

Minimum Order Quantity

10

Pallet Layer Quantity

10

Pallet Total Quantity

80