OptiPlex 3050

Compact, flexible desktops designed to provide all the essentials your business needs.

More power

Intel® 7th generation processors allow for the fastest OptiPlex yet with support up to Core™ i5

Stay flexible

Versatile suite of stand and mounting options to tailor your workspace to max out on productivity

Service with ease

Entry tool-less design and simple removeable side panel to service and expand effortlessly

Stay secure

With TPM, chassis intrusion switch, Dell Data Protection and cable covers for certain form factors, you can work more and focus less on security risks

Manufacturer Part Number
81D40
EAN/UPC
5397063988112
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

OptiPlex 3050 Small Form Factor BTX

Processor

7th Gen Intel® Core™ i3-7100 (DC/3MB/4T/3.9GHz/65W); supports Windows 10/Linux

Hard Drive

3.5 inch 500GB 7200rpm SATA Hard Drive

Memory

4GB (1x4GB) 2400MHz DDR4 Non-ECC

CD ROM DVD ROM

8x DVD+/-RW 9.5mm Optical Disk Drive

Cable

UK Power Cord

Chassis Options

OptiPlex 3050 SFF PSU (Bronze)

Video Card

Intel® Integrated Graphics

Operating System

Windows 10 Pro 64bit English, Dutch, French, German, Italian

SPL Warranty

Channel 12M Basic Warranty - Next Business Day

Keyboard

Dell Multimedia Keyboard-KB216 - UK (QWERTY) - Black

Driver

Not Selected in this Configuration

Media Card Reader

Not Selected in this Configuration

Mouse

Dell MS116 Wired Mouse Black

Wireless

No Wireless

Documentation Disks

English, French, German, Italian, Dutch Shipping Docs

Bundle

Bundle Sku

2nd Hard Drive

2nd Hard Drive: not included

System Monitoring Options

Not Selected in this Configuration

Systems Management

No Out-of-Band Systems Management

Operating System Recovery Options

No Diagnostic/Recovery CD media | OS-Windows Media Not Included

Placemat

SFF QSG English, French, German, Italian, Dutch

Order Information

Dell Order

E Star

E-Star 6.1 & TCO 5.0 Driver, Service Install Module

Chassis Intrusion Switch

No Chassis Intrusion

EAN POD Label

EAN Shipping Box Label, Print On Demand

TPM Security

TPM

Packaging

OptiPlex SFF Packaging and Labels

FGA Module

3050SFF_1H18_009_EMEA/GB/BTS

Adapter

Not Selected in this Configuration

Optical Software

Cyberlink Media Suite Essentials for Windows 10 without Media

Label

Dell OptiPlex 3050 SFF Regulatory Label

Add- In Cards

VGA video port, Small Form Factor

Hard Drive Cables and Brackets

3.5" Caddy

Intel Responsiveness Technologies

No Intel Responsive

Labels

Intel Core i3 Label

Microsoft Application Software

Microsoft® Office Trial - Excludes Office License

Nonmicrosoft Application Software

Dell Applications for Windows 10

RAID Connectivity

No RAID

Image Restore

OS Recovery

Transportation from ODM to region

DT BTS/BTP Shipment

Deployment Services

None

Dell Professional Services - Training

None

Aio

False

Base SKU

998-CISV

Base Sku Class

R]002

E Star

YES

Chassis Type

SF

Chassis

32591

Long Description

OptiPlex 3050 Small Form Factor BTX|7th Gen Intel® Core™ i3-7100 (DC/3MB/4T/3.9GHz/65W); supports Windows 10/Linux|3.5 inch 500GB 7200rpm SATA Hard Drive|4GB (1x4GB) 2400MHz DDR4 Non-ECC|8x DVD+/-RW 9.5mm Optical Disk Drive|UK Power Cord|OptiPlex 3050 SFF PSU (Bronze)|Intel® Integrated Graphics|Windows 10 Pro 64bit English, Dutch, French, German, Italian|Channel 12M Basic Warranty - Next Business Day

Serial scan

Service Tag

Offline Quote Number

101267782

Box Dimensions

19.2 x 15.5 x 10.4

Box Weight

13.69

Minimum Order Quantity

10

Pallet Layer Quantity

6

Pallet Total Quantity

24