Flash Padlock 3 32GB Secure USB 3.0 Flash Drive

Water Resistant, Shock Proof, and Completely Secure

Secure, shockproof, water resistant, the PADLOCK 3 USB 3.0 is a high performance flash drive designed to hold confidential and sensitive information.

Files are securely protected from data theft with 256-bit AES hardware encryption, and security protocols that meet government standards.

256-Bit AES hardware encryption

Fast encryption and strong data protection effectively secures 100% of data

FIPS 197

Meets government level security standards including the Federal Information Processing Standard (FIPS) 197 requirement

Ruggedized rubber housing

Water resistant and shockproof ensures data protection in extreme conditions

Platform independent authentication

No need for special driver or administration rights and fully compatible with Microsoft Windows, Mac OS X, and Linux

PIN Pad

Built-in PIN pad provides simple authentication with no additional software required

USB 3.0

Ultra-fast read and write performance over USB 3.0 connection

Ruggedized rubber housing is designed to stand up to the elements: water resistant and shock absorbent.

Built-in PIN pad means no additional software is needed. PADLOCK is compatible with Microsoft Windows, Mac OS X, and Linux-based systems.

Ultra-fast read and write performance over USB 3.0 and full backwards compatibility with USB 2.0 and older standards.

Manufacturer Part Number
CMFPLA3B-32GB
EAN/UPC
0843591025942,843591025942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

Warranty: Five years

Weight: 0.15kg

Interface: USB 3.0

Unformatted Capacity: 32 GB