High Volume Production Scanner 120 ppm / 240 ipm

Fast and Reliable Scanning

The KV-S8127 high-volume production scanner marks the latest addition to Panasonic’s line of document scanners. Designed for banks, government, service bureaus and any high volume scanning environment. The KV-S8127 delivers top of the line features and functionality to help increase efficiency and decrease production scanning costs.

The KV-S8127 features high-speed duplex scanning of up to 240 images per minute. It supports a large capacity of 750 sheets via the built-in ADF*, advanced hardware image processing, and Panasonic’s Toughfeed intelligent feed control for scanning a wide range of documents from thin paper to cardboard. The highly durable, long life rollers can scan up to 600,000 documents between replacements.

KEY FEATURES

  • Up to 120PPM (Simplex); up to 240IPM (Duplex)
  • Intelligent Feed Control
  • Stapled Document Detection
  • 100,000 Maximum Daily Duty Cycle
  • Up to 750 Sheet ADF
  • Hardware Image Processing
  • USB 3.0
  • Color LCD Display
  • Digital Imprinter / Optional Pre/Post Imprinter
  • Intelligent Double Feed Detection

Manufacturer Part Number
KV-S8127M100
EAN/UPC
0885170322196,885170322196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scanning Speed (ppm/ipm)

A3 200 dpi: Binary 120ppm / 240ipm - Color 120ppm / 240ipm
A3 300 dpi: Binary 120ppm / 240ipm - Color 120ppm / 240ipm

Feed Tray Capacity @80g/m2: 750 sheets

Document Weight (g/m2)

U-Turn Path: 5.2 lbs. - 68 lbs.
Manual Path: 5.2 lbs. - 146 lbs.

Card Scan: Yes

Passport Scan: Yes

Long Paper Scanning (mm): Unlimited (ADF manual feeding)

Flatbed Scanning: No

Document Output Control: Yes

Double-Feed Skip Function: Yes

Programmable Workflows: 100

Background Color: Black/White(Auto)

Interface: USB3.0

Imprinter: Digital, Pre/Post (optional)