Leading the way in affordable lamp-free projection is the Core range. The XJ-V2 uses the cost-effective, environmentally-friendly Casio Laser & LED Hybrid light source boasting a brightness of 3,000 ANSI lumens. Ideal for use in classrooms and meeting spaces, this model can be easily refitted to existing installations where replacement is required. The Core range offers outstanding total cost of ownership for high quality, impactful presentations with virtually no drop off in brightness over the 20,000 hour projector lifetime.
Note:
Light Source: Laser - LED Hybrid
Technology: XGA 0.55" DLP Chip
Life Expectancy: 20,000 Hours
Brightness (ANSI Lumens): 3000
Intelligent Brightness Control: Available (Auto / Manual)
Contrast Ratio: 20,000 : 1
Native Resolution: XGA (1024x768 pixels)
Max Signal Resolution: UXGA / WSXGA+
Keystone Correction (Vertical): +/- 30° (manual)
Screen Size (Diagonally): 30 - 300 inch
Throw Ratio: 1.54 - 1.71 : 1
Instant Off: Yes
Colour: White
Dimensions (wxhxd) mm: 270 x 89 x 270
Weight: 2.8kg
Box Content: Remote Control (YT-150), Power Cable, Start-up Guide